FKN Systek, Inc. PCB Separator Punch N100

Description
Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut cleanly on each side so that no further clean up is required to remove excess material, as is often the case when using hand tools or when breaking the panels manually. In addition, since only one tab is cut at a time, minimal stress is imparted to the board during the process as the panel is not pressed between two points during the cut. The N100 is provided with a quick connect pneumatic port which plugs directly into factory air (80-100 PSI). Stepping on a foot pedal activates the cutting process. The excess material from the tab is stored inside a compartment of the tool and can be easily removed at the convenience of the operator. To see a video of the N100 and other depaneling methods go to fknsystek.com.
Datasheet
Description
Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut cleanly on each side so that no further clean up is required to remove excess material, as is often the case when using hand tools or when breaking the panels manually. In addition, since only one tab is cut at a time, minimal stress is imparted to the board during the process as the panel is not pressed between two points during the cut. The N100 is provided with a quick connect pneumatic port which plugs directly into factory air (80-100 PSI). Stepping on a foot pedal activates the cutting process. The excess material from the tab is stored inside a compartment of the tool and can be easily removed at the convenience of the operator. To see a video of the N100 and other depaneling methods go to fknsystek.com.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Separator Punch - N100 - FKN Systek, Inc.
Millis, MA, USA
PCB Separator Punch
N100
PCB Separator Punch N100
Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut cleanly on each side so that no further clean up is required to remove excess material, as is often the case when using hand tools or when breaking the panels manually. In addition, since only one tab is cut at a time, minimal stress is imparted to the board during the process as the panel is not pressed between two points during the cut. The N100 is provided with a quick connect pneumatic port which plugs directly into factory air (80-100 PSI). Stepping on a foot pedal activates the cutting process. The excess material from the tab is stored inside a compartment of the tool and can be easily removed at the convenience of the operator. To see a video of the N100 and other depaneling methods go to fknsystek.com.

Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut cleanly on each side so that no further clean up is required to remove excess material, as is often the case when using hand tools or when breaking the panels manually. In addition, since only one tab is cut at a time, minimal stress is imparted to the board during the process as the panel is not pressed between two points during the cut.
The N100 is provided with a quick connect pneumatic port which plugs directly into factory air (80-100 PSI). Stepping on a foot pedal activates the cutting process. The excess material from the tab is stored inside a compartment of the tool and can be easily removed at the convenience of the operator. To see a video of the N100 and other depaneling methods go to fknsystek.com.

Supplier's Site Datasheet

Technical Specifications

  FKN Systek, Inc.
Product Category Punches
Product Number N100
Product Name PCB Separator Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.94 inch (100 mm)
View Details
Depaneling Punch for Odd Shape Tab Routed Panels - N400 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
PUNCH SET - CT-205 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type PUNCH SET
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details