Proto® Industrial Tools Drift Punch J49920

Description
BRASS MATERIAL 8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL .5 POINT SIZE - DECIMAL PROTO. BRAND WEIGHT 0.46 LB POINT SIZE - DECIMAL - UOM IN
Datasheet
Description
BRASS MATERIAL 8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL .5 POINT SIZE - DECIMAL PROTO. BRAND WEIGHT 0.46 LB POINT SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - J49920 - Proto® Industrial Tools
New Britain, CT, USA
Drift Punch
J49920
Drift Punch J49920
BRASS MATERIAL 8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL .5 POINT SIZE - DECIMAL PROTO. BRAND WEIGHT 0.46 LB POINT SIZE - DECIMAL - UOM IN
  • BRASS MATERIAL
  • 8 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 1/2 INCH POINT SIZE
  • 1/2 POINT SIZE - FRACTIONAL
  • .5 POINT SIZE - DECIMAL
  • PROTO. BRAND
  • WEIGHT 0.46 LB
  • POINT SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49920
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1778729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Punching Tool - P-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.1875 inch (4.76 mm)
Overall Length 3.5 inch (88.9 mm)
View Details
Chain Punches Tools - S-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - J963/4 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
Shank Diameter 0.7500 inch (19.05 mm)
View Details