Dayton Lamina Corporation Punchrite Punch

Description
Anchor Lamina offers a comprehensive range of standard punches and die buttons in the basic, ball lock, and variable precision series. Each punch component is made of quality heat treated tool steel which meet or exceed ANSI standards. Punches are available in A2 high performance tool steel for toughness and economy, and M2, high speed steel, triple-tempered for long runs where abrasion resistance is required. Also available as a special option is PM4 which offers improved wear and impact characteristics ideal for optimum performance at high operating speeds. Punchrite Punches and accessories are designed and manufactured for longer production runs. Punch products are manufactured to exacting tolerances to assure interchangeability. Whether your application is the most simple design or the most complex application, rely on Anchor Danly Punchrite punches to fit your needs. Punches, Die Buttons and Components Full line of standard punch shapes plus custom products Ready availability and fast service Technical assistance Complies with ANSI standards High strength tool steels A2, M2, PM4 Assured interchangeability Consistent craftsmanship Ball Lock Punch Retainers Punchrite punch retainers are interchangeable with all competing brands and conform to NAPMA, NAAMS and Automotive standards. Punchrite can supply high-quality retainers at an affordable price. Custom Punches In addition to standard and coded shapes, custom-made special punches, die buttons and other punch components can be made to your specifications. Almost any shape can be put on a standard punch shank. Using Punchrite components means cost-effective, fast, and precise interchangeability.
Description
Anchor Lamina offers a comprehensive range of standard punches and die buttons in the basic, ball lock, and variable precision series. Each punch component is made of quality heat treated tool steel which meet or exceed ANSI standards. Punches are available in A2 high performance tool steel for toughness and economy, and M2, high speed steel, triple-tempered for long runs where abrasion resistance is required. Also available as a special option is PM4 which offers improved wear and impact characteristics ideal for optimum performance at high operating speeds. Punchrite Punches and accessories are designed and manufactured for longer production runs. Punch products are manufactured to exacting tolerances to assure interchangeability. Whether your application is the most simple design or the most complex application, rely on Anchor Danly Punchrite punches to fit your needs. Punches, Die Buttons and Components Full line of standard punch shapes plus custom products Ready availability and fast service Technical assistance Complies with ANSI standards High strength tool steels A2, M2, PM4 Assured interchangeability Consistent craftsmanship Ball Lock Punch Retainers Punchrite punch retainers are interchangeable with all competing brands and conform to NAPMA, NAAMS and Automotive standards. Punchrite can supply high-quality retainers at an affordable price. Custom Punches In addition to standard and coded shapes, custom-made special punches, die buttons and other punch components can be made to your specifications. Almost any shape can be put on a standard punch shank. Using Punchrite components means cost-effective, fast, and precise interchangeability.

Suppliers

Company
Product
Description
Supplier Links
Punchrite Punch -  - Dayton Lamina Corporation
Farmington Hills, MI, USA
Punchrite Punch
Punchrite Punch
Anchor Lamina offers a comprehensive range of standard punches and die buttons in the basic, ball lock, and variable precision series. Each punch component is made of quality heat treated tool steel which meet or exceed ANSI standards. Punches are available in A2 high performance tool steel for toughness and economy, and M2, high speed steel, triple-tempered for long runs where abrasion resistance is required. Also available as a special option is PM4 which offers improved wear and impact characteristics ideal for optimum performance at high operating speeds. Punchrite Punches and accessories are designed and manufactured for longer production runs. Punch products are manufactured to exacting tolerances to assure interchangeability. Whether your application is the most simple design or the most complex application, rely on Anchor Danly Punchrite punches to fit your needs. Punches, Die Buttons and Components Full line of standard punch shapes plus custom products Ready availability and fast service Technical assistance Complies with ANSI standards High strength tool steels A2, M2, PM4 Assured interchangeability Consistent craftsmanship Ball Lock Punch Retainers Punchrite punch retainers are interchangeable with all competing brands and conform to NAPMA, NAAMS and Automotive standards. Punchrite can supply high-quality retainers at an affordable price. Custom Punches In addition to standard and coded shapes, custom-made special punches, die buttons and other punch components can be made to your specifications. Almost any shape can be put on a standard punch shank. Using Punchrite components means cost-effective, fast, and precise interchangeability.

Anchor Lamina offers a comprehensive range of standard punches and die buttons in the basic, ball lock, and variable precision series.

Each punch component is made of quality heat treated tool steel which meet or exceed ANSI standards.

Punches are available in A2 high performance tool steel for toughness and economy, and M2, high speed steel, triple-tempered for long runs where abrasion resistance is required. Also available as a special option is PM4 which offers improved wear and impact characteristics ideal for optimum performance at high operating speeds.

Punchrite Punches and accessories are designed and manufactured for longer production runs. Punch products are manufactured to exacting tolerances to assure interchangeability. Whether your application is the most simple design or the most complex application, rely on Anchor Danly Punchrite punches to fit your needs.

Punches, Die Buttons and Components

  • Full line of standard punch shapes plus custom products
  • Ready availability and fast service
  • Technical assistance
  • Complies with ANSI standards
  • High strength tool steels A2, M2, PM4
  • Assured interchangeability
  • Consistent craftsmanship

Ball Lock Punch Retainers

Punchrite punch retainers are interchangeable with all competing brands and conform to NAPMA, NAAMS and Automotive standards. Punchrite can supply high-quality retainers at an affordable price.

Custom Punches

In addition to standard and coded shapes, custom-made special punches, die buttons and other punch components can be made to your specifications. Almost any shape can be put on a standard punch shank. Using Punchrite components means cost-effective, fast, and precise interchangeability.

Supplier's Site

Technical Specifications

  Dayton Lamina Corporation
Product Category Punches
Product Name Punchrite Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 600896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 1.85 to 2.64 inch (47 to 67 mm)
View Details
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Round Knockout Punch Unit - 60074 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details