Proto® Industrial Tools DRIFT PUNCH CT-1509

Description
11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.75 LB
Datasheet
Description
11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - CT-1509 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
CT-1509
DRIFT PUNCH CT-1509
11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.75 LB
  • 11 INCH OVERALL LENGTH
  • 5/8 INCH SHANK SIZE
  • 1/4 INCH POINT SIZE
  • 1/4 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • TIP TYPE ROUND
  • WEIGHT 0.75 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1509
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5178372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.4331 inch (11 mm)
Overall Length 3.74 inch (95 mm)
View Details
PCB Separator Punch - N100 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Pin Punch - J49732 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.88 inch (149 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details