Proto® Industrial Tools Pin Punch J49732

Description
TAPER TYPE TOOL STEEL MATERIAL 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 7/32 INCH POINT DIAMETER .2187 POINT DIAMETER - DECIMAL 7/32 POINT DIAMETER - FRACTIONAL 5.5549 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.16 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet
Description
TAPER TYPE TOOL STEEL MATERIAL 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 7/32 INCH POINT DIAMETER .2187 POINT DIAMETER - DECIMAL 7/32 POINT DIAMETER - FRACTIONAL 5.5549 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.16 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J49732 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J49732
Pin Punch J49732
TAPER TYPE TOOL STEEL MATERIAL 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 7/32 INCH POINT DIAMETER .2187 POINT DIAMETER - DECIMAL 7/32 POINT DIAMETER - FRACTIONAL 5.5549 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.16 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
  • TAPER TYPE
  • TOOL STEEL MATERIAL
  • 5 7/8 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • 7/32 INCH POINT DIAMETER
  • .2187 POINT DIAMETER - DECIMAL
  • 7/32 POINT DIAMETER - FRACTIONAL
  • 5.5549 POINT DIAMETER IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.16 LB
  • POINT DIAMETER - DECIMAL - UOM IN
  • POINT DIAMETER IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49732
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1253901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3937 inch (3 to 10 mm)
View Details
Punching Tool - P-62 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.6250 inch (15.87 mm)
Overall Length 6 inch (152 mm)
View Details
Chain Punches Tools - D-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
CENTER PUNCH - J411/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.75 inch (121 mm)
View Details