Prior Scientific, Inc. ProScan™II Inverted Stage H117

Description
Key features: Suitable for most new inverted microscopes. 1µm or better repeatability Compatible with most incubators Wide range of sampleholders. Flat top for easy access. Intelligent Scanning Technology (U.S. Patent 7,330,307) The H117 ProScan™ stage is ideal for all high precision biomedical and material science scanning operations, specific attention was given to designing the H117 to assist the researcher who is doing prolonged live cell studies. By mounting all of the drive components below the top plate, the H117 provides easy access for micromanipulators, environmental chambers and robotic loaders. The stage allows for scanning using a very broad range of sample holders, including microtitre plates, slide holders, petri dishes, well plates, flasks, haemocytometers and metallurgical sample holders. The H117 ProScan™ stage series has a completely flat top for easy access, and includes the patented Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H101A and H107 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonality and metric accuracy.
Description
Key features: Suitable for most new inverted microscopes. 1µm or better repeatability Compatible with most incubators Wide range of sampleholders. Flat top for easy access. Intelligent Scanning Technology (U.S. Patent 7,330,307) The H117 ProScan™ stage is ideal for all high precision biomedical and material science scanning operations, specific attention was given to designing the H117 to assist the researcher who is doing prolonged live cell studies. By mounting all of the drive components below the top plate, the H117 provides easy access for micromanipulators, environmental chambers and robotic loaders. The stage allows for scanning using a very broad range of sample holders, including microtitre plates, slide holders, petri dishes, well plates, flasks, haemocytometers and metallurgical sample holders. The H117 ProScan™ stage series has a completely flat top for easy access, and includes the patented Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H101A and H107 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonality and metric accuracy.

Suppliers

Company
Product
Description
Supplier Links
ProScan™II Inverted Stage - H117 - Prior Scientific, Inc.
Rockland, MA, USA
ProScan™II Inverted Stage
H117
ProScan™II Inverted Stage H117
Key features: Suitable for most new inverted microscopes. 1µm or better repeatability Compatible with most incubators Wide range of sampleholders. Flat top for easy access. Intelligent Scanning Technology (U.S. Patent 7,330,307) The H117 ProScan™ stage is ideal for all high precision biomedical and material science scanning operations, specific attention was given to designing the H117 to assist the researcher who is doing prolonged live cell studies. By mounting all of the drive components below the top plate, the H117 provides easy access for micromanipulators, environmental chambers and robotic loaders. The stage allows for scanning using a very broad range of sample holders, including microtitre plates, slide holders, petri dishes, well plates, flasks, haemocytometers and metallurgical sample holders. The H117 ProScan™ stage series has a completely flat top for easy access, and includes the patented Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H101A and H107 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonality and metric accuracy.
    Key features:
  • Suitable for most new inverted microscopes.
  • 1µm or better repeatability
  • Compatible with most incubators
  • Wide range of sampleholders.
  • Flat top for easy access.
  • Intelligent Scanning Technology (U.S. Patent 7,330,307)

The H117 ProScan™ stage is ideal for all high precision biomedical and material science scanning operations, specific attention was given to designing the H117 to assist the researcher who is doing prolonged live cell studies. By mounting all of the drive components below the top plate, the H117 provides easy access for micromanipulators, environmental chambers and robotic loaders. The stage allows for scanning using a very broad range of sample holders, including microtitre plates, slide holders, petri dishes, well plates, flasks, haemocytometers and metallurgical sample holders. The H117 ProScan™ stage series has a completely flat top for easy access, and includes the patented Intelligent Scanning Technology (IST). In conjunction with extensive testing, Intelligent Scanning Technology allows each stage to be pre-programmed with a unique set of operating characteristics particular to that stage to ensure optimum performance. IST (also available on H101A and H107 models) allows the ProScan™ III controller to make any required adjustments to maintain superior orthogonality and metric accuracy.

Supplier's Site

Technical Specifications

  Prior Scientific, Inc.
Product Category Microscope Stages
Product Number H117
Product Name ProScan™II Inverted Stage
Stage Type Motorized Stage
Features Programmable; Slide Holder
Lighting Reflected Light
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® Objective Scanning System 2000 µm - ND72Z2LAQ - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 2000 µm (78.74 mil)
View Details
Manual Microscope Stage - MicroStage-BX - Mad City Labs, Inc.
Specs
Stage Type Manual Stage
X-Travel 25 mm (0.9843 inch)
Y-Travel 25 mm (0.9843 inch)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 2000 - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 34 mm (1.34 inch)
View Details
Microscope Objective / Lens Positioning System - MIPOS 20 - Piezosystem Jena, Inc.
Specs
Stage Type Z-Axis Stage
Resolution 4.00E-5 µm (1.57E-6 mil)
View Details