Prior Scientific, Inc. Datasheets for Microscope Stages
Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement of the slide.
Microscope Stages: Learn more
| Product Name | Notes |
|---|---|
| Key features: 100µm, 200µm, 250µm and 500µm Travel Range Models are Available Accuracy/Linearity of 0.5% of Travel Stage Control via Analog (0-10 VDC) USB and RS232 Output-Position Signal 0.0-10.0V Specifically... | |
| Key features: 4.25" inch travel The H101XTH ProScan X-Theta Stage has a 4.25" inch travel and is available with chucks for 65 and 95 millimeter disks and offers precise, repeatable... | |
| Key features: 9" inch travel The H138XTH ProScan X-Theta Stage enables your microscope to function as a stand-alone inspection station, with a keypad providing all the necessary tools to program... | |
| Key features: A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability Optional filter wheel and shutter capability The... | |
| Key features: A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability Optional filter wheel and shutter capability The... | |
| Key features: Integral Slide Holder for upright microscopes A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability Optional... | |
| Key features: Power-up initialization procedures set the home positions of the X, Y, and shuttle axes. An optical sensor ensures that the stage is in the correct position before it... | |
| Key features: Suitable for most major brand hardness testing microscopes. Solid frame design 1um or better repeatability Economic and robust The HT5050 ProScan Solid Frame Stage is designed for upright... | |
| Key features: Suitable for most major brand hardness testing microscopes. Solidframe design 1um or better repeatability Economic and robust The HT1111 ProScan Solid Frame Stage is designed for upright microscopes... | |
| Key features: Suitable for most major brand microscopes. 1µm or better repeatability Economic and robust Wide range of sample holders. HT1010 ProScan Solid Frame Stage is designed for upright microscopes... | |
| Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable 240mm X axis travel. The H138A stage for upright microscopes includes Intelligent Scanning Technology (IST)... | |
| Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders. Intelligent Scanning Technology (U.S. Patent 7,330,307) The H107 ProScan stage... | |
| Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders Intelligent Scanning Technology (U.S. Patent 7,330,307) The H101A ProScan stage... | |
| Key features: Suitable for most major brand microscopes. 1.5µm or better repeatability Quiet and reliable Wide range of sample holders Optional 100nm linear scales provide the highest precision available The... | |
| Key features: Suitable for most major brand microscopes. 2µm or better repeatability Optional 100nm linear scales provide the highest resolution available. Wide range of wafer holders 300 mm x 300... | |
| Key features: Suitable for most major brand microscopes. 2µm or better repeatability Quiet and reliable Wide range of wafer holders. 254mm x 215 mm (10"x8.5") travel The H116 stage is... | |
| Key features: Suitable for most major brand microscopes. 5µm or better repeatability (when used with Prior OptiScan Controller) Economic and robust Wide range of sample holders. The ES111 OptiScan stage... | |
| Key features: Suitable for most major brand microscopes. 7µm or better repeatability Economic and robust Wide range of sample holders. The ES107 OptiScan stage for inverted microscopes offers the optimum... | |
| Key features: Suitable for most new inverted microscopes. 1µm or better repeatability Compatible with most incubators Wide range of sampleholders. Flat top for easy access. Intelligent Scanning Technology (U.S. Patent... |