Piezosystem Jena, Inc. Microscope Objective / Lens Positioning System MIPOS 20

Description
piezoelectric objective lens positioning system 20 µm adjustment range sub-nm resolution very compact design parallelogram construction high resonant frequency easy to fix onto microscopes by Flex-Adapter The actuators of the MIPOS series were developed for finely adjusting microscope objectives and object lenses. The maximum motion is 20 µm. The resolution of MIPOS 20 is very high and, in practice, only limited by the voltage noise of the power supply. A special integrated preload design results in the following advantages: very small angular deviation highly parallel large range motion high resonant frequency All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw the Flex-Adapter thread ring into the microscope and mount the MIPOS on this ring with a clamping screw. Because of the small size, no other threads beside the MIPOS are blocked. To avoid drift and hysteresis, the MIPOS elements are also available with an integrated strain gauge measurement system "SG".
Datasheet
Description
piezoelectric objective lens positioning system 20 µm adjustment range sub-nm resolution very compact design parallelogram construction high resonant frequency easy to fix onto microscopes by Flex-Adapter The actuators of the MIPOS series were developed for finely adjusting microscope objectives and object lenses. The maximum motion is 20 µm. The resolution of MIPOS 20 is very high and, in practice, only limited by the voltage noise of the power supply. A special integrated preload design results in the following advantages: very small angular deviation highly parallel large range motion high resonant frequency All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw the Flex-Adapter thread ring into the microscope and mount the MIPOS on this ring with a clamping screw. Because of the small size, no other threads beside the MIPOS are blocked. To avoid drift and hysteresis, the MIPOS elements are also available with an integrated strain gauge measurement system "SG".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective / Lens Positioning System - MIPOS 20 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Microscope Objective / Lens Positioning System
MIPOS 20
Microscope Objective / Lens Positioning System MIPOS 20
piezoelectric objective lens positioning system 20 µm adjustment range sub-nm resolution very compact design parallelogram construction high resonant frequency easy to fix onto microscopes by Flex-Adapter The actuators of the MIPOS series were developed for finely adjusting microscope objectives and object lenses. The maximum motion is 20 µm. The resolution of MIPOS 20 is very high and, in practice, only limited by the voltage noise of the power supply. A special integrated preload design results in the following advantages: very small angular deviation highly parallel large range motion high resonant frequency All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw the Flex-Adapter thread ring into the microscope and mount the MIPOS on this ring with a clamping screw. Because of the small size, no other threads beside the MIPOS are blocked. To avoid drift and hysteresis, the MIPOS elements are also available with an integrated strain gauge measurement system "SG".

piezoelectric objective lens positioning system

  • 20 µm adjustment range
  • sub-nm resolution
  • very compact design
  • parallelogram construction
  • high resonant frequency
  • easy to fix onto microscopes by Flex-Adapter

The actuators of the MIPOS series were developed for finely adjusting microscope objectives and object lenses. The maximum motion is 20 µm. The resolution of MIPOS 20 is very high and, in practice, only limited by the voltage noise of the power supply.

A special integrated preload design results in the following advantages:

  • very small angular deviation
  • highly parallel large range motion
  • high resonant frequency

All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series.
Mounting this system onto the microscope is very easy - screw the Flex-Adapter thread ring into the microscope and mount the MIPOS on this ring with a clamping screw. Because of the small size, no other threads beside the MIPOS are blocked.
To avoid drift and hysteresis, the MIPOS elements are also available with an integrated strain gauge measurement system "SG".

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Microscope Stages
Product Number MIPOS 20
Product Name Microscope Objective / Lens Positioning System
Stage Type Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details
Two-Axis, Parallel Kinematic, XY Piezo Nanopositioning Stages - QNP2-100-XYA Series - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1200 mm (0.0047 inch)
Y-Travel 0.1200 mm (0.0047 inch)
View Details
ProScan™II X-Theta Stage - H138XTH - Prior Scientific, Inc.
Specs
Stage Type Motorized Stage
Features Programmable; Slide Holder
Lighting Reflected Light
View Details
Compact 2-Axis Translation Stage - PXY AP - Piezosystem Jena, Inc.
Specs
Stage Type Automated Stage
Features GraduatedMeasuring
X-Travel 0.0300 to 0.7000 mm (0.0012 to 0.0276 inch)
View Details