MTI Instruments Inc. Computer Controlled Compression & Tensile stages MTI Tensile MicroStage Tester

Description
Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables. Features Reduced Height for tight spaces under adjustable lens microscopes Linear Scale Resolution programmable from 1.22nm to 5µm Data Acquisition System provides real-time plots and data exportable to popular formats Load cells easily changeable for lower force requirement Specimen Risers available for short range lens
Datasheet
Description
Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables. Features Reduced Height for tight spaces under adjustable lens microscopes Linear Scale Resolution programmable from 1.22nm to 5µm Data Acquisition System provides real-time plots and data exportable to popular formats Load cells easily changeable for lower force requirement Specimen Risers available for short range lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Controlled Compression & Tensile stages - MTI Tensile MicroStage Tester - MTI Instruments Inc.
Albany, NY, USA
Computer Controlled Compression & Tensile stages
MTI Tensile MicroStage Tester
Computer Controlled Compression & Tensile stages MTI Tensile MicroStage Tester
Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables. Features Reduced Height for tight spaces under adjustable lens microscopes Linear Scale Resolution programmable from 1.22nm to 5µm Data Acquisition System provides real-time plots and data exportable to popular formats Load cells easily changeable for lower force requirement Specimen Risers available for short range lens

Specifically designed to fit under AFMs, these MicroTensile Testers provide high resolution tensile, compression, fatigue and bend testing of up to 450N (100 lbs.). Used in-situ or stand-alone, it weighs only about 750 grams, these MicroStage testers are also ideal for use on air tables.

Features

  • Reduced Height for tight spaces under adjustable lens microscopes
  • Linear Scale Resolution programmable from 1.22nm to 5µm
  • Data Acquisition System provides real-time plots and data exportable to popular formats
  • Load cells easily changeable for lower force requirement
  • Specimen Risers available for short range lens
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Microscope Stages
Product Number MTI Tensile MicroStage Tester
Product Name Computer Controlled Compression & Tensile stages
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

XY Microscope Stage with PILine® Motor, Controller and Joystick - M-687 - PI (Physik Instrumente) L.P.
Specs
Stage Type Automated Stage
X-Travel 85 mm (3.35 inch)
Y-Travel 85 mm (3.35 inch)
View Details
Stage Platform - Mad-Deck™/ LT - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 50 mm (1.97 inch)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 1000 EBSD - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 10 mm (0.3937 inch)
View Details
Motorized XY microscope stage, integrated controller, 100 mm x 120 mm travel - X-ASR100B120B-SD12 - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 120 mm (4.72 inch)
View Details