PI (Physik Instrumente) L.P. PIFOC Objective Scanner with Long Travel Range P-725

Description
The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.
Request a Quote
Description
The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PIFOC focus scanners for microscope objectives provide high-precision Z-axis positioning with travel ranges of 100 µm, 400 µm, or 800 µm, using PICMA® piezo actuators and capacitive sensors for sub-nanometer resolution and linearity errors under 0.03%. The devices feature flexure guides with zero play, a 29 mm clear aperture, and a maximum objective diameter of 39 mm, with an overall mass of up to 350 g and a D-sub 7W2 connector. They operate within a temperature range of 10 to 70 °C and achieve settling times of 14 ms, 22 ms, or 39 ms for 10% steps under 150 g load, depending on model. Resonant frequencies range from 230 Hz to 680 Hz unloaded, with up to 100 N push force and 20 N pull force permitted. The scanners are constructed from stainless steel and aluminum and require E-709.1C1L or E-754.1CD controllers.

Datasheet Summary
Powered by GS/AI

PIFOC focus scanners for microscope objectives provide high-precision Z-axis positioning with travel ranges of 100 µm, 400 µm, or 800 µm, using PICMA® piezo actuators and capacitive sensors for sub-nanometer resolution and linearity errors under 0.03%. The devices feature flexure guides with zero play, a 29 mm clear aperture, and a maximum objective diameter of 39 mm, with an overall mass of up to 350 g and a D-sub 7W2 connector. They operate within a temperature range of 10 to 70 °C and achieve settling times of 14 ms, 22 ms, or 39 ms for 10% steps under 150 g load, depending on model. Resonant frequencies range from 230 Hz to 680 Hz unloaded, with up to 100 N push force and 20 N pull force permitted. The scanners are constructed from stainless steel and aluminum and require E-709.1C1L or E-754.1CD controllers.

Suppliers

Company
Product
Description
Supplier Links
PIFOC Objective Scanner with Long Travel Range - P-725 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIFOC Objective Scanner with Long Travel Range
P-725
PIFOC Objective Scanner with Long Travel Range P-725
The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.

The patented PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Microscope Stages
Product Number P-725
Product Name PIFOC Objective Scanner with Long Travel Range
Stage Type Motorized Stage; Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

NanoCube® Nanopositioner - P-616 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
X-Travel 0.1000 mm (0.0039 inch)
Y-Travel 0.1000 mm (0.0039 inch)
View Details
Microscope XY Stage - M-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Manual Stage
X-Travel 25 mm (0.9843 inch)
Y-Travel 25 mm (0.9843 inch)
View Details
BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Biphase Inertia Technology BIX
X-Travel 13 to 33 mm (0.5118 to 1.3 inch)
Resolution 0.0060 µm (2.36E-4 mil)
View Details
PIFOC® Objective Scanning System 2000 µm - ND72Z2LAQ - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 2000 µm (78.74 mil)
View Details