Precise Time and Frequency, Inc. Secure GPS Solution VF-3204A SAASM

Description
Features GPS Tracking: 12 parallel channels TTFF: <100s (cold start) Accuracy (1 PPS): <120 ns 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options SAASM receiver not include Rubidium stability Applications Secure applications requiring ‘P’ code operation Secure GPS Satellite Systems Secure Timing, Synchronization, and Time Keeping Monitoring and Control Devices Description The VF-3204A SAASM solution is a unique configuration that couples the latest in SAASM capability to a full featured time and frequency GPS unit. The VF-3204A SAASM solution adds a special interface to allow the unit to operate with the highly popular Rockwell Collins DAGRTM handheld SAASM receiver (available separately from Rockwell Collins to authorized users), allowing the unit to be used in critical field applications. The VF-3204A can be configured as a high performance frequency standard, a comprehensive time standard, or both. Performance is application tailored with local rubidium oscillator. In standard configuration, the unit is equipped with 10MHz, 1 PPS and IRIG-B (am) outputs. Additional options for other output frequencies are also available (see options table). Internal RF distribution can be fitted to provide up to 24 10MHz outputs. In addition to the standard 1 PPS and IRIG-B outputs the unit provides NTP. The 1 PPS output is accurate within <120 ns (1 sigma) of UTC (USNO).
Datasheet
Description
Features GPS Tracking: 12 parallel channels TTFF: <100s (cold start) Accuracy (1 PPS): <120 ns 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options SAASM receiver not include Rubidium stability Applications Secure applications requiring ‘P’ code operation Secure GPS Satellite Systems Secure Timing, Synchronization, and Time Keeping Monitoring and Control Devices Description The VF-3204A SAASM solution is a unique configuration that couples the latest in SAASM capability to a full featured time and frequency GPS unit. The VF-3204A SAASM solution adds a special interface to allow the unit to operate with the highly popular Rockwell Collins DAGRTM handheld SAASM receiver (available separately from Rockwell Collins to authorized users), allowing the unit to be used in critical field applications. The VF-3204A can be configured as a high performance frequency standard, a comprehensive time standard, or both. Performance is application tailored with local rubidium oscillator. In standard configuration, the unit is equipped with 10MHz, 1 PPS and IRIG-B (am) outputs. Additional options for other output frequencies are also available (see options table). Internal RF distribution can be fitted to provide up to 24 10MHz outputs. In addition to the standard 1 PPS and IRIG-B outputs the unit provides NTP. The 1 PPS output is accurate within <120 ns (1 sigma) of UTC (USNO).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Secure GPS Solution - VF-3204A SAASM - Precise Time and Frequency, Inc.
Wakefield, MA, USA
Secure GPS Solution
VF-3204A SAASM
Secure GPS Solution VF-3204A SAASM
Features GPS Tracking: 12 parallel channels TTFF: <100s (cold start) Accuracy (1 PPS): <120 ns 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options SAASM receiver not include Rubidium stability Applications Secure applications requiring ‘P’ code operation Secure GPS Satellite Systems Secure Timing, Synchronization, and Time Keeping Monitoring and Control Devices Description The VF-3204A SAASM solution is a unique configuration that couples the latest in SAASM capability to a full featured time and frequency GPS unit. The VF-3204A SAASM solution adds a special interface to allow the unit to operate with the highly popular Rockwell Collins DAGRTM handheld SAASM receiver (available separately from Rockwell Collins to authorized users), allowing the unit to be used in critical field applications. The VF-3204A can be configured as a high performance frequency standard, a comprehensive time standard, or both. Performance is application tailored with local rubidium oscillator. In standard configuration, the unit is equipped with 10MHz, 1 PPS and IRIG-B (am) outputs. Additional options for other output frequencies are also available (see options table). Internal RF distribution can be fitted to provide up to 24 10MHz outputs. In addition to the standard 1 PPS and IRIG-B outputs the unit provides NTP. The 1 PPS output is accurate within <120 ns (1 sigma) of UTC (USNO).

Features

  • GPS Tracking: 12 parallel channels
  • TTFF: <100s (cold start)
  • Accuracy (1 PPS): <120 ns
  • 10/100 Base T Ethernet
  • NTP (optional), Telnet
  • Monitor/Control interface
  • Alarm indicator and output
  • Multiple RF output options
  • SAASM receiver not include
  • Rubidium stability

Applications

  • Secure applications requiring ‘P’ code operation
  • Secure GPS Satellite Systems
  • Secure Timing, Synchronization, and Time Keeping
  • Monitoring and Control Devices

Description
The VF-3204A SAASM solution is a unique configuration that couples the latest in SAASM capability to a full featured time and frequency GPS unit.
The VF-3204A SAASM solution adds a special interface to allow the unit to operate with the highly popular Rockwell Collins DAGRTM handheld SAASM receiver (available separately from Rockwell Collins to authorized users), allowing the unit to be used in critical field applications. The VF-3204A can be configured as a high performance frequency standard, a comprehensive time standard, or both.
Performance is application tailored with local rubidium oscillator.
In standard configuration, the unit is equipped with 10MHz, 1 PPS and IRIG-B (am) outputs. Additional options for other output frequencies are also available (see options table). Internal RF distribution can be fitted to provide up to 24 10MHz outputs.
In addition to the standard 1 PPS and IRIG-B outputs the unit provides NTP. The 1 PPS output is accurate within <120 ns (1 sigma) of UTC (USNO).

Supplier's Site Datasheet

Technical Specifications

  Precise Time and Frequency, Inc.
Product Category Time and Frequency Standards
Product Number VF-3204A SAASM
Product Name Secure GPS Solution
Clock Method Atomic clock; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
Waveform Sign Wave
Number of outputs 12
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Core Clock - LPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 10MHz
View Details
GPS Receiver - VF-3205A - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Crystal; External signal
Interface Status Indictaors; Ethernet
Outputs 1pps; 1MHz (optional feature); 5MHz (optional feature); 10MHz
View Details
High Performance Core Clock - HPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 5MHz (optional feature); 10MHz
View Details
GPS Receiver - VF-3203A-WiMAX - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 10MHz
View Details