Precise Time and Frequency, Inc. Time Code Generator VF-5203A

Description
Features Multiple input sources Master, slave or GPS optional configurations Accuracy (1 PPS): <20 ns (GPS) 10/100 Base T Ethernet Keypad and bright vacuum fluorescent display (optional) Remote monitor/control, RS-232-C/Telnet NTP (optional) Applications GPS Satellite Systems//Mobile Mobile Timing, Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a rubidium atomic source. Remote access is available via telnet connection, optional NTP over a 10/100 base T Ethernet connection, an HTTP web browser interface, and an SNMP interface. Standard outputs include highly accurate 10MHz RF output, together with IRIG-B (am), IRIG-B (DCLS), one pulse per second (1 PPS), and time print output, providing time in an ASCII format over an RS-232-C port. Additional capability includes selectable frequency outputs, pulse outputs including 1 PPM, and phase measurement of an incoming 1 PPS signal. Remote monitoring and control is available over both RS-232-C and Telenet interfaces, backed by a comprehensive help menu.
Datasheet
Description
Features Multiple input sources Master, slave or GPS optional configurations Accuracy (1 PPS): <20 ns (GPS) 10/100 Base T Ethernet Keypad and bright vacuum fluorescent display (optional) Remote monitor/control, RS-232-C/Telnet NTP (optional) Applications GPS Satellite Systems//Mobile Mobile Timing, Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a rubidium atomic source. Remote access is available via telnet connection, optional NTP over a 10/100 base T Ethernet connection, an HTTP web browser interface, and an SNMP interface. Standard outputs include highly accurate 10MHz RF output, together with IRIG-B (am), IRIG-B (DCLS), one pulse per second (1 PPS), and time print output, providing time in an ASCII format over an RS-232-C port. Additional capability includes selectable frequency outputs, pulse outputs including 1 PPM, and phase measurement of an incoming 1 PPS signal. Remote monitoring and control is available over both RS-232-C and Telenet interfaces, backed by a comprehensive help menu.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Code Generator - VF-5203A - Precise Time and Frequency, Inc.
Wakefield, MA, USA
Time Code Generator
VF-5203A
Time Code Generator VF-5203A
Features Multiple input sources Master, slave or GPS optional configurations Accuracy (1 PPS): <20 ns (GPS) 10/100 Base T Ethernet Keypad and bright vacuum fluorescent display (optional) Remote monitor/control, RS-232-C/Telnet NTP (optional) Applications GPS Satellite Systems//Mobile Mobile Timing, Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a rubidium atomic source. Remote access is available via telnet connection, optional NTP over a 10/100 base T Ethernet connection, an HTTP web browser interface, and an SNMP interface. Standard outputs include highly accurate 10MHz RF output, together with IRIG-B (am), IRIG-B (DCLS), one pulse per second (1 PPS), and time print output, providing time in an ASCII format over an RS-232-C port. Additional capability includes selectable frequency outputs, pulse outputs including 1 PPM, and phase measurement of an incoming 1 PPS signal. Remote monitoring and control is available over both RS-232-C and Telenet interfaces, backed by a comprehensive help menu.

Features

  • Multiple input sources
  • Master, slave or GPS optional configurations
  • Accuracy (1 PPS): <20 ns (GPS)
  • 10/100 Base T Ethernet
  • Keypad and bright vacuum fluorescent display (optional)
  • Remote monitor/control, RS-232-C/Telnet
  • NTP (optional)

Applications

  • GPS Satellite Systems//Mobile
  • Mobile Timing, Synchronization, and Time Keeping
  • Mobile Monitoring and Control Devices

Description
The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator.
Available oscillator options include TCXO, OCXO or a rubidium atomic source. Remote access is available via telnet connection, optional NTP over a 10/100 base T Ethernet connection, an HTTP web browser interface, and an SNMP interface.
Standard outputs include highly accurate 10MHz RF output, together with IRIG-B (am), IRIG-B (DCLS), one pulse per second (1 PPS), and time print output, providing time in an ASCII format over an RS-232-C port.
Additional capability includes selectable frequency outputs, pulse outputs including 1 PPM, and phase measurement of an incoming 1 PPS signal.
Remote monitoring and control is available over both RS-232-C and Telenet interfaces, backed by a comprehensive help menu.

Supplier's Site Datasheet

Technical Specifications

  Precise Time and Frequency, Inc.
Product Category Time and Frequency Standards
Product Number VF-5203A
Product Name Time Code Generator
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
Waveform Sign Wave
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Core Clock - LPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 10MHz
View Details
GPS Receiver - VF-3203A-WiMAX - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 10MHz
View Details
High Performance Core Clock - HPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 5MHz (optional feature); 10MHz
View Details
GPS Receiver - VF-3204AB - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
View Details