Precise Time and Frequency, Inc. GPS Receiver VF-3205A

Description
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <50 ns (1 sigma) Holdover: ~ 1 millisecond/day 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP Monitor/control interface Alarm indicator and output Multiple RF output options GPS antenna and 50 feet cable included Available in OEM (VF-3205A/O), desktop (VF-3205A/D), and 1U (VF-3203A/R) Applications GPS Satellite Systems Timing, Synchronization, and Time Keeping Applications Monitoring and Control Devices Description The VF-3205A GPS Receiver provides extraordinary stability in a highly flexible approach to utilizing the cesium stability of GPS satellite systems. It is an excellent performance frequency standard and provides a number of time standard features. The VF-3205A is available in OEM (VF-3205A/O, board only), desktop (VF-3205A/D) and 1U (VF-3205A/R) versions. Frequency standard performance is determined by the on-board local TCXO oscillator. The VF-3205A is equipped with one 10MHz RF output with 1MHz and 5MHz available as options. Additionally, the unit provides a highly accurate 1 PPS output. For timing, synchronization and time keeping applications the unit provides PPS and NTP (optional). The 1 PPS output is accurate to within <50 ns (1 sigma of UTC (USNO)). For monitoring and control, the unit has an RS-232-C monitor/control interface and also houses a 10/100 Base T Ethernet interface (RJ-45) with various protocols suited to different user needs from a simple Telnet interface to a fully web-driven browser. Also included is an on-time RS-232-C “print” output providing a standard format ASCII output string of date and time.
Datasheet
Description
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <50 ns (1 sigma) Holdover: ~ 1 millisecond/day 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP Monitor/control interface Alarm indicator and output Multiple RF output options GPS antenna and 50 feet cable included Available in OEM (VF-3205A/O), desktop (VF-3205A/D), and 1U (VF-3203A/R) Applications GPS Satellite Systems Timing, Synchronization, and Time Keeping Applications Monitoring and Control Devices Description The VF-3205A GPS Receiver provides extraordinary stability in a highly flexible approach to utilizing the cesium stability of GPS satellite systems. It is an excellent performance frequency standard and provides a number of time standard features. The VF-3205A is available in OEM (VF-3205A/O, board only), desktop (VF-3205A/D) and 1U (VF-3205A/R) versions. Frequency standard performance is determined by the on-board local TCXO oscillator. The VF-3205A is equipped with one 10MHz RF output with 1MHz and 5MHz available as options. Additionally, the unit provides a highly accurate 1 PPS output. For timing, synchronization and time keeping applications the unit provides PPS and NTP (optional). The 1 PPS output is accurate to within <50 ns (1 sigma of UTC (USNO)). For monitoring and control, the unit has an RS-232-C monitor/control interface and also houses a 10/100 Base T Ethernet interface (RJ-45) with various protocols suited to different user needs from a simple Telnet interface to a fully web-driven browser. Also included is an on-time RS-232-C “print” output providing a standard format ASCII output string of date and time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS Receiver - VF-3205A - Precise Time and Frequency, Inc.
Wakefield, MA, USA
GPS Receiver
VF-3205A
GPS Receiver VF-3205A
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <50 ns (1 sigma) Holdover: ~ 1 millisecond/day 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP Monitor/control interface Alarm indicator and output Multiple RF output options GPS antenna and 50 feet cable included Available in OEM (VF-3205A/O), desktop (VF-3205A/D), and 1U (VF-3203A/R) Applications GPS Satellite Systems Timing, Synchronization, and Time Keeping Applications Monitoring and Control Devices Description The VF-3205A GPS Receiver provides extraordinary stability in a highly flexible approach to utilizing the cesium stability of GPS satellite systems. It is an excellent performance frequency standard and provides a number of time standard features. The VF-3205A is available in OEM (VF-3205A/O, board only), desktop (VF-3205A/D) and 1U (VF-3205A/R) versions. Frequency standard performance is determined by the on-board local TCXO oscillator. The VF-3205A is equipped with one 10MHz RF output with 1MHz and 5MHz available as options. Additionally, the unit provides a highly accurate 1 PPS output. For timing, synchronization and time keeping applications the unit provides PPS and NTP (optional). The 1 PPS output is accurate to within <50 ns (1 sigma of UTC (USNO)). For monitoring and control, the unit has an RS-232-C monitor/control interface and also houses a 10/100 Base T Ethernet interface (RJ-45) with various protocols suited to different user needs from a simple Telnet interface to a fully web-driven browser. Also included is an on-time RS-232-C “print” output providing a standard format ASCII output string of date and time.

Features

  • GPS Tracking: 12 parallel channels
  • Acquisition Time: <1.5 minutes (warm start)
  • Accuracy (1 PPS): <50 ns (1 sigma)
  • Holdover: ~ 1 millisecond/day
  • 10/100 Base T Ethernet
  • NTP (optional), Telnet, TCP/IP
  • Monitor/control interface
  • Alarm indicator and output
  • Multiple RF output options
  • GPS antenna and 50 feet cable included
  • Available in OEM (VF-3205A/O), desktop (VF-3205A/D), and 1U (VF-3203A/R)

Applications

  • GPS Satellite Systems
  • Timing, Synchronization, and Time Keeping Applications
  • Monitoring and Control Devices

Description
The VF-3205A GPS Receiver provides extraordinary stability in a highly flexible approach to utilizing the cesium stability of GPS satellite systems. It is an excellent performance frequency standard and provides a number of time standard features. The VF-3205A is available in OEM (VF-3205A/O, board only), desktop (VF-3205A/D) and 1U (VF-3205A/R) versions.
Frequency standard performance is determined by the on-board local TCXO oscillator. The VF-3205A is equipped with one 10MHz RF output with 1MHz and 5MHz available as options. Additionally, the unit provides a highly accurate 1 PPS output.
For timing, synchronization and time keeping applications the unit provides PPS and NTP (optional). The 1 PPS output is accurate to within <50 ns (1 sigma of UTC (USNO)).
For monitoring and control, the unit has an RS-232-C monitor/control interface and also houses a 10/100 Base T Ethernet interface (RJ-45) with various protocols suited to different user needs from a simple Telnet interface to a fully web-driven browser.
Also included is an on-time RS-232-C “print” output providing a standard format ASCII output string of date and time.

Supplier's Site Datasheet

Technical Specifications

  Precise Time and Frequency, Inc.
Product Category Time and Frequency Standards
Product Number VF-3205A
Product Name GPS Receiver
Clock Method Crystal; External signal
Interface Status Indictaors; Ethernet
Outputs 1pps; 1MHz (optional feature); 5MHz (optional feature); 10MHz
Waveform Sign Wave
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Core Clock - HPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 5MHz (optional feature); 10MHz
View Details
GPS Receiver - VF-3204A - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
View Details
Low-Power Core Clock - LPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 10MHz
View Details
GPS Receiver - VF-3201B - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 10MHz
View Details