Precise Time and Frequency, Inc. Datasheets for Time and Frequency Standards
Time standards and frequency standards can include cesium or rubidium atomic clocks, quartz oscillators, hydrogen masers and other master clocks. Time reference sources are used in networks & telecommunications, observatories, utilities and navigation (GPS).
Time and Frequency Standards: Learn more
| Product Name | Notes |
|---|---|
| Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20 ns (static mode) Accuracy (1 PPS): <100 ns (mobile mode) 10/100 Base T Ethernet... | |
| Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Phase noise <-125dBc @ 10Hz offset Holdover: ~8 micro seconds/day 10/100 Base T Ethernet... | |
| Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <50 ns (1 sigma) Holdover: ~ 1 millisecond/day 10/100 Base T Ethernet NTP (optional), Telnet,... | |
| Features GPS Tracking: 12 parallel channels Ovenized quartz oscillator 7 μs over 8 hours 1 PPS and 10MHz outputs GPS antenna and cable included Convenient 1U, 19" rack mount package... | |
| Features GPS Tracking: 12 parallel channels TTFF: <100s (cold start) Accuracy (1 PPS): <120 ns 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF... | |
| Features Multiple input sources Master, slave or GPS optional configurations Accuracy (1 PPS): <20 ns (GPS) 10/100 Base T Ethernet Keypad and bright vacuum fluorescent display (optional) Remote monitor/control, RS-232-C/Telnet... | |
| Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Holdover: <0.2 micro seconds/day (Rb opt) 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP,... | |
| Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20ns Holdover: <0.2 micro seconds/day (Rb opt) 10/100 Base T Ethernet NTP (optional), Telnet, TCP/IP,... |