Precise Time and Frequency, Inc. GPS Receiver VF-3203AB

Description
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20 ns (static mode) Accuracy (1 PPS): <100 ns (mobile mode) 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options GPS antenna and cable included Available in 1U Applications GPS Satellite Systems//Mobile Mobile Timing, Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The mobile version of the GlobalTyme™ GPS Receivers provides the same functionality as the static version, with the additional feature of being able to operate in mobile mode for both ground and airborne applications. Available in both 1U (VF-3203AB) and 2U (VF-3204AB) versions, the units can be configured as a high performance frequency standard, a comprehensive time standard or both. Performance is application tailored with a range of local oscillator options including TCXO (standard), OCXO, Ultra Low noise oscillator, and high performance rubidium. In standard configuration, the unit is equipped with 10MHz (options to add 100kHz, 1MHz, and 5MHz), 1 PPS and IRIG-B (am) outputs. Additional options for telecommunications signals of E1 (2048kHz) or T1 (1544kHz) clock are also available. Internal RF distribution can be fitted to provide up to 10 (VF-3203AB) or 24 (VF-3204AB) 10MHz outputs. For timing, synchronization and time keeping, the unit provides optional NTP, TP and Daytime Protocol, in addition to the standard 1 PPS and IRIG-B outputs. The 1 PPS output is accurate within <20 ns (1 sigma) of UTC (USNO). Velocity (2D and 3D), heading, and position coordinates are available through commands on the console/monitor ports and additional status screens on the front panel display (display option only).
Datasheet
Description
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20 ns (static mode) Accuracy (1 PPS): <100 ns (mobile mode) 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options GPS antenna and cable included Available in 1U Applications GPS Satellite Systems//Mobile Mobile Timing, Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The mobile version of the GlobalTyme™ GPS Receivers provides the same functionality as the static version, with the additional feature of being able to operate in mobile mode for both ground and airborne applications. Available in both 1U (VF-3203AB) and 2U (VF-3204AB) versions, the units can be configured as a high performance frequency standard, a comprehensive time standard or both. Performance is application tailored with a range of local oscillator options including TCXO (standard), OCXO, Ultra Low noise oscillator, and high performance rubidium. In standard configuration, the unit is equipped with 10MHz (options to add 100kHz, 1MHz, and 5MHz), 1 PPS and IRIG-B (am) outputs. Additional options for telecommunications signals of E1 (2048kHz) or T1 (1544kHz) clock are also available. Internal RF distribution can be fitted to provide up to 10 (VF-3203AB) or 24 (VF-3204AB) 10MHz outputs. For timing, synchronization and time keeping, the unit provides optional NTP, TP and Daytime Protocol, in addition to the standard 1 PPS and IRIG-B outputs. The 1 PPS output is accurate within <20 ns (1 sigma) of UTC (USNO). Velocity (2D and 3D), heading, and position coordinates are available through commands on the console/monitor ports and additional status screens on the front panel display (display option only).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS Receiver - VF-3203AB - Precise Time and Frequency, Inc.
Wakefield, MA, USA
GPS Receiver
VF-3203AB
GPS Receiver VF-3203AB
Features GPS Tracking: 12 parallel channels Acquisition Time: <1.5 minutes (warm start) Accuracy (1 PPS): <20 ns (static mode) Accuracy (1 PPS): <100 ns (mobile mode) 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options GPS antenna and cable included Available in 1U Applications GPS Satellite Systems//Mobile Mobile Timing, Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The mobile version of the GlobalTyme™ GPS Receivers provides the same functionality as the static version, with the additional feature of being able to operate in mobile mode for both ground and airborne applications. Available in both 1U (VF-3203AB) and 2U (VF-3204AB) versions, the units can be configured as a high performance frequency standard, a comprehensive time standard or both. Performance is application tailored with a range of local oscillator options including TCXO (standard), OCXO, Ultra Low noise oscillator, and high performance rubidium. In standard configuration, the unit is equipped with 10MHz (options to add 100kHz, 1MHz, and 5MHz), 1 PPS and IRIG-B (am) outputs. Additional options for telecommunications signals of E1 (2048kHz) or T1 (1544kHz) clock are also available. Internal RF distribution can be fitted to provide up to 10 (VF-3203AB) or 24 (VF-3204AB) 10MHz outputs. For timing, synchronization and time keeping, the unit provides optional NTP, TP and Daytime Protocol, in addition to the standard 1 PPS and IRIG-B outputs. The 1 PPS output is accurate within <20 ns (1 sigma) of UTC (USNO). Velocity (2D and 3D), heading, and position coordinates are available through commands on the console/monitor ports and additional status screens on the front panel display (display option only).

Features

  • GPS Tracking: 12 parallel channels
  • Acquisition Time: <1.5 minutes (warm start)
  • Accuracy (1 PPS): <20 ns (static mode)
  • Accuracy (1 PPS): <100 ns (mobile mode)
  • 10/100 Base T Ethernet
  • NTP (optional), Telnet
  • Monitor/Control interface
  • Alarm indicator and output
  • Multiple RF output options
  • GPS antenna and cable included
  • Available in 1U

Applications

  • GPS Satellite Systems//Mobile
  • Mobile Timing, Synchronization, and Time Keeping
  • Mobile Monitoring and Control Devices

Description
The mobile version of the GlobalTyme™ GPS Receivers provides the same functionality as the static version, with the additional feature of being able to operate in mobile mode for both ground and airborne applications. Available in both 1U (VF-3203AB) and 2U (VF-3204AB) versions, the units can be configured as a high performance frequency standard, a comprehensive time standard or both.

Performance is application tailored with a range of local oscillator options including TCXO (standard), OCXO, Ultra Low noise oscillator, and high performance rubidium.
In standard configuration, the unit is equipped with 10MHz (options to add 100kHz, 1MHz, and 5MHz), 1 PPS and IRIG-B (am) outputs.
Additional options for telecommunications signals of E1 (2048kHz) or T1 (1544kHz) clock are also available. Internal RF distribution can be fitted to provide up to 10 (VF-3203AB) or 24 (VF-3204AB) 10MHz outputs.
For timing, synchronization and time keeping, the unit provides optional NTP, TP and Daytime Protocol, in
addition to the standard 1 PPS and IRIG-B outputs. The 1 PPS output is accurate within <20 ns (1 sigma) of
UTC (USNO).
Velocity (2D and 3D), heading, and position coordinates are available through commands on the console/monitor ports and additional status screens on the front panel display (display option only).

Supplier's Site Datasheet

Technical Specifications

  Precise Time and Frequency, Inc.
Product Category Time and Frequency Standards
Product Number VF-3203AB
Product Name GPS Receiver
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
Waveform Sign Wave
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Core Clock - LPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 10MHz
View Details
GPS Receiver - VF-3201B - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 10MHz
View Details
High Performance Core Clock - HPCC - Kernco, Inc.
Specs
Clock Method Atomic clock
Interface Serial
Outputs 5MHz (optional feature); 10MHz
View Details
GPS Receiver - VF-3203A - Precise Time and Frequency, Inc.
Precise Time and Frequency, Inc.
Specs
Clock Method Atomic clock; Crystal; External signal
Interface Serial; Status Indictaors; Ethernet
Outputs 1pps; 0.1MHz (optional feature); 1MHz (optional feature); 5MHz (optional feature); 10MHz; IRIG-B
View Details