Plasticwheels Ltd. 8" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK ATV6600

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK
ATV6600
8" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK ATV6600
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV6600
Product Name 8" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid rubber plastic centre - 6162022010 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details