Plasticwheels Ltd. 75mm BK. G/T TY. TREADED WT. 6 HOLE CT. BB & UA ATV8501

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm BK. G/T TY. TREADED WT. 6 HOLE CT. BB & UA - ATV8501 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm BK. G/T TY. TREADED WT. 6 HOLE CT. BB & UA
ATV8501
75mm BK. G/T TY. TREADED WT. 6 HOLE CT. BB & UA ATV8501
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8501
Product Name 75mm BK. G/T TY. TREADED WT. 6 HOLE CT. BB & UA
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS250 20/60 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 772 lbs (350 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details