Plasticwheels Ltd. Solid Tyre special handling 11601285

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Tyre special handling - 11601285 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Tyre special handling
11601285
Solid Tyre special handling 11601285
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 11601285
Product Name Solid Tyre special handling
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW355 20/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details
Elastomeric High Tensile Non-Marking Rubber Wheels -  - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 700 to 2280 lbs (317 to 1034 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details