Plasticwheels Ltd. 90mm TREADED BLACK TY. WHITE 6 HOLE CT. NO FITTING ATV8600

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm TREADED BLACK TY. WHITE 6 HOLE CT. NO FITTING - ATV8600 - Plasticwheels Ltd.
Rugeley, United Kingdom
90mm TREADED BLACK TY. WHITE 6 HOLE CT. NO FITTING
ATV8600
90mm TREADED BLACK TY. WHITE 6 HOLE CT. NO FITTING ATV8600
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8600
Product Name 90mm TREADED BLACK TY. WHITE 6 HOLE CT. NO FITTING
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR400 25.4/63 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
PO SERIES: Polyolefin Wheels - 420PO60 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details