Plast-O-Matic Valves, Inc. PVC Air-Operated Diverter Valve BFS

Description
Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.
Request a Quote
Description
Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series BFS is a 1/2" air-operated 3-way diverter valve constructed of Grade 1 Type 1 Geon PVC with Viton or EPDM seals, featuring a clear acrylic cylinder for visual position indication and a pressure-balanced PVC shaft. It operates with air pressure at 60-80 PSI to divert flow from a normally-open port to a normally-closed port, returning to normal via spring actuation when air pressure is removed. Maximum liquid line pressure is 100 PSI, with a maximum air pressure rating of 100 PSI. NPT connections are standard, with a 1/8" NPT air inlet. The valve is designed for million-cycle life, pressure or vacuum service, and is individually tested. Dimensions are 2.5 in. height, 4.5 in. width, and 3.125 in. depth.

Datasheet Summary
Powered by GS/AI

Series BFS is a 1/2" air-operated 3-way diverter valve constructed of Grade 1 Type 1 Geon PVC with Viton or EPDM seals, featuring a clear acrylic cylinder for visual position indication and a pressure-balanced PVC shaft. It operates with air pressure at 60-80 PSI to divert flow from a normally-open port to a normally-closed port, returning to normal via spring actuation when air pressure is removed. Maximum liquid line pressure is 100 PSI, with a maximum air pressure rating of 100 PSI. NPT connections are standard, with a 1/8" NPT air inlet. The valve is designed for million-cycle life, pressure or vacuum service, and is individually tested. Dimensions are 2.5 in. height, 4.5 in. width, and 3.125 in. depth.

Suppliers

Company
Product
Description
Supplier Links
PVC Air-Operated Diverter Valve - BFS - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
PVC Air-Operated Diverter Valve
BFS
PVC Air-Operated Diverter Valve BFS
Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.

Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number BFS
Product Name PVC Air-Operated Diverter Valve
Valve Type Diverter
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 45.00 to 100.00 psi (31.67 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way High Pressure Solenoid Valve - THP - Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC
Media Corrosive, Ultra-Pure Liquids
View Details
Air Operated Pinch Valves - HAS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Pinch; Sanitary; Shut Off
Primary Material PP; Wetted Materials: PVC, CPVC, PP or PVDF; EPDM
Media Water; Corrosive Slurries, Chemicals and High Purity Applications; Chemical
View Details
NC PTFE Bellows Solenoid Valve - EASYMT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Bellows; Solenoid
Primary Material PVC; CPVC (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details
Ball Valve - 163021753 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details