Plast-O-Matic Valves, Inc. Air Operated Pinch Valves HAS

Description
Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions . High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative to airoperated diaphragm valve and ball valves.
Request a Quote
Description
Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions . High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative to airoperated diaphragm valve and ball valves.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Air Operated Pinch Valve from Plast-O-Matic Valves, Inc. features a patent-pending EPDMh2 elastomer sleeve design that enhances durability and performance. This valve is capable of withstanding over 1,000,000 cycles in laboratory conditions, making it suitable for high-cycle applications. The variable thickness sleeve design prevents twisting and tearing, which is particularly beneficial for handling slurries, chemicals, and high-purity applications. The valve offers a high flow rate and bubble-tight shutoff, presenting a reliable alternative to air-operated diaphragm and ball valves. It is constructed with no metal parts, ensuring safety in corrosive environments. The valve includes true union connections for straightforward installation and maintenance. The body is made from polypro (non-wetted), while the wetted materials can be PVC, CPVC, PP, or PVDF, combined with the EPDMh2 sleeve. The air connection sizes vary by valve size, with a compressed air requirement of 45 PSI over media pressure.

Datasheet Summary
Powered by GS/AI

The Air Operated Pinch Valve from Plast-O-Matic Valves, Inc. features a patent-pending EPDMh2 elastomer sleeve design that enhances durability and performance. This valve is capable of withstanding over 1,000,000 cycles in laboratory conditions, making it suitable for high-cycle applications. The variable thickness sleeve design prevents twisting and tearing, which is particularly beneficial for handling slurries, chemicals, and high-purity applications. The valve offers a high flow rate and bubble-tight shutoff, presenting a reliable alternative to air-operated diaphragm and ball valves. It is constructed with no metal parts, ensuring safety in corrosive environments. The valve includes true union connections for straightforward installation and maintenance. The body is made from polypro (non-wetted), while the wetted materials can be PVC, CPVC, PP, or PVDF, combined with the EPDMh2 sleeve. The air connection sizes vary by valve size, with a compressed air requirement of 45 PSI over media pressure.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves - HAS - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Air Operated Pinch Valves
HAS
Air Operated Pinch Valves HAS
Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions . High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative to airoperated diaphragm valve and ball valves.

Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative to airoperated diaphragm valve and ball valves.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number HAS
Product Name Air Operated Pinch Valves
Valve Type Pinch; Sanitary; Shut Off
Primary Material PP; Wetted Materials: PVC, CPVC, PP or PVDF; EPDM
Media Water; Corrosive Slurries, Chemicals and High Purity Applications; Chemical
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Thermoplastic Check Valve - CK - Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PTFE
Media Acids, Caustics, Chlorine Solutions
View Details
Ball Valve - 162982237 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Ball Valve - 154410143 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Connection Description Threaded
View Details