Series THP is a line of three-way, direct-acting solenoid valves for diverting flow between two outlets under high inlet and back pressures up to 100 PSI, designed for corrosive or ultra-pure liquids with no metal in the wetted area. Valves are constructed of PVC with EPDM or Viton® diaphragms and feature a 24-watt all-plastic molded coil rated for 24, 120, or 240 VAC or 24 VDC. The valves are available in 1/4" and 1/2" sizes, with dimensions of 7.7 in. length, 2.4 in. width, 2.6 in. height, 3.6 in. depth, and 2.5 in. outlet spacing. They meet IP65 ingress protection, operate safely up to 140°F (60°C), and are rated for 1,000,000 cycles with EPDM diaphragms and 100,000 cycles with Viton® diaphragms under laboratory conditions. A patented Fail-Dry™ design provides seal failure warning while maintaining valve function.
Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″ sizes.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | THP |
| Product Name | 3-Way High Pressure Solenoid Valve |
| Valve Type | Solenoid |
| Primary Material | PVC |
| Media | Corrosive, Ultra-Pure Liquids |
| Valve Size | 0.25 to 0.50 inch (6.35 to 12.70 mm) |