Piezosystem Jena, Inc. CAP-Measured Multi-Compatible Z-Positioner PZ 300 AP

Description
low profile piezoelectrical microscopy Z-stage travel range of 300 microns high resolution direct measuring metrology fits a standard Frame K opening (e.g. Mã¤rzhã¤user and PRIOR) free aperture supports standard multi-well size lowest settling time because of high dynamical performance especially suited for confocal fluorescence laser scanning applications The low profile piezoelectrical microscopy stage, PZ 300 AP, is especially designed to suit microscopy applications and confocal fluorescence laser scanning systems. It allows seamless integration into most of the popular commercial motorized XY stages within upright and inverse microscopy assemblies. The stage opening supports sample holders and inserts that offer the multi-well standard e.g. multi-well and microtitre plates, slides, petri dishes, chambers, and mini incubators. The sample plane is coincident to the illumination focus of inverted stages i.e. no condenser extender is necessary. Due to FEA optimization, the dynamic behavior allows you to scan “step-by-step†at working frequencies up to 50 Hz. With a typical settling time of only 20 ms, the stage reaches an outstanding accuracy within a few nanometers. The direct metrology of the capacitive sensors eliminates typical drift and hysteresis effects completely. Based on this, long term stability is guaranteed. This makes the PZ 300 AP microscopy stage an excellent solution for applications where high resolution, high dynamics, and universal use is required.
Datasheet
Description
low profile piezoelectrical microscopy Z-stage travel range of 300 microns high resolution direct measuring metrology fits a standard Frame K opening (e.g. Mã¤rzhã¤user and PRIOR) free aperture supports standard multi-well size lowest settling time because of high dynamical performance especially suited for confocal fluorescence laser scanning applications The low profile piezoelectrical microscopy stage, PZ 300 AP, is especially designed to suit microscopy applications and confocal fluorescence laser scanning systems. It allows seamless integration into most of the popular commercial motorized XY stages within upright and inverse microscopy assemblies. The stage opening supports sample holders and inserts that offer the multi-well standard e.g. multi-well and microtitre plates, slides, petri dishes, chambers, and mini incubators. The sample plane is coincident to the illumination focus of inverted stages i.e. no condenser extender is necessary. Due to FEA optimization, the dynamic behavior allows you to scan “step-by-step†at working frequencies up to 50 Hz. With a typical settling time of only 20 ms, the stage reaches an outstanding accuracy within a few nanometers. The direct metrology of the capacitive sensors eliminates typical drift and hysteresis effects completely. Based on this, long term stability is guaranteed. This makes the PZ 300 AP microscopy stage an excellent solution for applications where high resolution, high dynamics, and universal use is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP-Measured Multi-Compatible Z-Positioner - PZ 300 AP - Piezosystem Jena, Inc.
Hopedale, MA, USA
CAP-Measured Multi-Compatible Z-Positioner
PZ 300 AP
CAP-Measured Multi-Compatible Z-Positioner PZ 300 AP
low profile piezoelectrical microscopy Z-stage travel range of 300 microns high resolution direct measuring metrology fits a standard Frame K opening (e.g. Mã¤rzhã¤user and PRIOR) free aperture supports standard multi-well size lowest settling time because of high dynamical performance especially suited for confocal fluorescence laser scanning applications The low profile piezoelectrical microscopy stage, PZ 300 AP, is especially designed to suit microscopy applications and confocal fluorescence laser scanning systems. It allows seamless integration into most of the popular commercial motorized XY stages within upright and inverse microscopy assemblies. The stage opening supports sample holders and inserts that offer the multi-well standard e.g. multi-well and microtitre plates, slides, petri dishes, chambers, and mini incubators. The sample plane is coincident to the illumination focus of inverted stages i.e. no condenser extender is necessary. Due to FEA optimization, the dynamic behavior allows you to scan “step-by-step†at working frequencies up to 50 Hz. With a typical settling time of only 20 ms, the stage reaches an outstanding accuracy within a few nanometers. The direct metrology of the capacitive sensors eliminates typical drift and hysteresis effects completely. Based on this, long term stability is guaranteed. This makes the PZ 300 AP microscopy stage an excellent solution for applications where high resolution, high dynamics, and universal use is required.
  • low profile piezoelectrical microscopy Z-stage
  • travel range of 300 microns
  • high resolution direct measuring metrology
  • fits a standard Frame K opening
    (e.g. Märzhäuser and PRIOR)
  • free aperture supports standard multi-well size
  • lowest settling time because of high dynamical performance
  • especially suited for confocal fluorescence laser scanning applications

The low profile piezoelectrical microscopy stage, PZ 300 AP, is especially designed to suit microscopy applications and confocal fluorescence laser scanning systems. It allows seamless integration into most of the popular commercial motorized XY stages within upright and inverse microscopy assemblies. The stage opening supports sample holders and inserts that offer the multi-well standard e.g. multi-well and microtitre plates, slides, petri dishes, chambers, and mini incubators.

The sample plane is coincident to the illumination focus of inverted stages i.e. no condenser extender is necessary. Due to FEA optimization, the dynamic behavior allows you to scan “step-by-step†at working frequencies up to 50 Hz. With a typical settling time of only 20 ms, the stage reaches an outstanding accuracy within a few nanometers.

The direct metrology of the capacitive sensors eliminates typical drift and hysteresis effects completely. Based on this, long term stability is guaranteed. This makes the PZ 300 AP microscopy stage an excellent solution for applications where high resolution, high dynamics, and universal use is required.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PZ 300 AP
Product Name CAP-Measured Multi-Compatible Z-Positioner
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Resonance Frequency 0.1900 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Linear Actuator, 0.5 in. Travel, 30 nm Resolution, 9.5 mm Shank - 8301NF - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
PICA Power Piezo Actuators - P-216 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 500 to 4500 N (1798 to 16186 oz)
Maximum Voltage 1000 volts
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Stack Type Actuator - Series PA - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Actuator Configuration Stack
Maximum Displacement 4.5 to 145 µm (0.1772 to 5.71 mils)
Blocked Force 850 N (3057 oz)
View Details