Piezosystem Jena, Inc. Stack Type Actuator Series PA

Description
stack type actuator with mechanical pre-load motion up to 145 µm sub-nm resolution high stiffness up to 190 N/µm blocking force up to 850 N tensile forces up to150 N high dynamic properties msec response time epoxy ceramic insulation option: positioning feedback sensor for closed loop control applications: nanopositioning scanning microscopy micromanipulation microinjection optical adjustment laser fine tuning mirror adjustment mirror positioning The actuators of the PA series are internally pre-loaded by a mechanical spring, making them ideal for dynamic applications. The ability to generate a large force, and be subjected to high mass loading, make them particularly useful for machine tools and dynamic scanning systems. As an option, these actuators are available with strain gauges. This option will increase the length of the outside diameter to 14 mm and the accuracy to within nanometer range. A note on mounting these actuators: Actuators are normally fastened with screws or clamps to the bottom plate. If the top plate has a torque nut, it should be used when securing screws in order to avoid damage to the actuator. Please avoid tensile forces greater than the given pre-load!
Datasheet
Description
stack type actuator with mechanical pre-load motion up to 145 µm sub-nm resolution high stiffness up to 190 N/µm blocking force up to 850 N tensile forces up to150 N high dynamic properties msec response time epoxy ceramic insulation option: positioning feedback sensor for closed loop control applications: nanopositioning scanning microscopy micromanipulation microinjection optical adjustment laser fine tuning mirror adjustment mirror positioning The actuators of the PA series are internally pre-loaded by a mechanical spring, making them ideal for dynamic applications. The ability to generate a large force, and be subjected to high mass loading, make them particularly useful for machine tools and dynamic scanning systems. As an option, these actuators are available with strain gauges. This option will increase the length of the outside diameter to 14 mm and the accuracy to within nanometer range. A note on mounting these actuators: Actuators are normally fastened with screws or clamps to the bottom plate. If the top plate has a torque nut, it should be used when securing screws in order to avoid damage to the actuator. Please avoid tensile forces greater than the given pre-load!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Type Actuator - Series PA - Piezosystem Jena, Inc.
Hopedale, MA, USA
Stack Type Actuator
Series PA
Stack Type Actuator Series PA
stack type actuator with mechanical pre-load motion up to 145 µm sub-nm resolution high stiffness up to 190 N/µm blocking force up to 850 N tensile forces up to150 N high dynamic properties msec response time epoxy ceramic insulation option: positioning feedback sensor for closed loop control applications: nanopositioning scanning microscopy micromanipulation microinjection optical adjustment laser fine tuning mirror adjustment mirror positioning The actuators of the PA series are internally pre-loaded by a mechanical spring, making them ideal for dynamic applications. The ability to generate a large force, and be subjected to high mass loading, make them particularly useful for machine tools and dynamic scanning systems. As an option, these actuators are available with strain gauges. This option will increase the length of the outside diameter to 14 mm and the accuracy to within nanometer range. A note on mounting these actuators: Actuators are normally fastened with screws or clamps to the bottom plate. If the top plate has a torque nut, it should be used when securing screws in order to avoid damage to the actuator. Please avoid tensile forces greater than the given pre-load!

stack type actuator with mechanical pre-load

  • motion up to 145 µm
  • sub-nm resolution
  • high stiffness up to 190 N/µm
  • blocking force up to 850 N
  • tensile forces up to150 N
  • high dynamic properties
  • msec response time
  • epoxy ceramic insulation
  • option: positioning feedback sensor for closed loop control

applications:

  • nanopositioning
  • scanning microscopy
  • micromanipulation
  • microinjection
  • optical adjustment
  • laser fine tuning
  • mirror adjustment
  • mirror positioning

The actuators of the PA series are internally pre-loaded by a mechanical spring, making them ideal for dynamic applications. The ability to generate a large force, and be subjected to high mass loading, make them particularly useful for machine tools and dynamic scanning systems. As an option, these actuators are available with strain gauges. This option will increase the length of the outside diameter to 14 mm and the accuracy to within nanometer range.
A note on mounting these actuators:
Actuators are normally fastened with screws or clamps to the bottom plate. If the top plate has a torque nut, it should be used when securing screws in order to avoid damage to the actuator. Please avoid tensile forces greater than the given pre-load!

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number Series PA
Product Name Stack Type Actuator
Actuator Configuration Stack
Maximum Displacement 4.5 to 145 µm (0.1772 to 5.71 mils)
Blocked Force 850 N (3057 oz)
Maximum Voltage 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Actuator, Closed Loop, 12.7 mm Travel - 8310CE - Newport MKS
Specs
Electrical Connector 15-pin D-sub HD & 4-pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
Encapsulated PICMA Stack Piezo Actuators - P-88x.x5 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30
Maximum Displacement 17 to 36 µm (0.6693 to 1.42 mils)
View Details
Compact Multi Dimensional Translation Stage - TRITOR 38 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 0.5000 to 0.8000 N/µm (2855 to 4568 lb/in)
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details