PI (Physik Instrumente) L.P. PICA Power Piezo Actuators P-216

Description
Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case
Request a Quote
Description
Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P-216 series comprises PICA Power piezo actuators designed for high-load applications with travel ranges up to 180 µm, push force capacity to 4500 N, and pull force capacity to 500 N. All variants are mounted as linear actuators with stainless steel construction, operate on 0 to 1000 V, and feature LEMO HVPZT connectors. Vacuum-compatible versions support operation to 10⁻⁶ hPa, and operating temperatures range from -40 °C to 80 °C or -40 °C to 150 °C depending on variant. Mass ranges from 170 g to 480 g, and resonant frequencies range from 3 kHz to 17 kHz depending on travel range. Integrated position sensors are available in select models. Recommended controllers include E-462, E-464, E-470, E-472, E-421, E-481, E-482, and E-508.

Datasheet Summary
Powered by GS/AI

The P-216 series comprises PICA Power piezo actuators designed for high-load applications with travel ranges up to 180 µm, push force capacity to 4500 N, and pull force capacity to 500 N. All variants are mounted as linear actuators with stainless steel construction, operate on 0 to 1000 V, and feature LEMO HVPZT connectors. Vacuum-compatible versions support operation to 10⁻⁶ hPa, and operating temperatures range from -40 °C to 80 °C or -40 °C to 150 °C depending on variant. Mass ranges from 170 g to 480 g, and resonant frequencies range from 3 kHz to 17 kHz depending on travel range. Integrated position sensors are available in select models. Recommended controllers include E-462, E-464, E-470, E-472, E-421, E-481, E-482, and E-508.

Suppliers

Company
Product
Description
Supplier Links
PICA Power Piezo Actuators - P-216 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PICA Power Piezo Actuators
P-216
PICA Power Piezo Actuators P-216
Extremely High Stiffness Pushing Forces to 30,000 N Pulling Forces to 3500 N Travel Range to 180 Micron Options: Versions for Vacuum, High- and Low-Temperatures and with Water-Resistant Case
  • Extremely High Stiffness
  • Pushing Forces to 30,000 N
  • Pulling Forces to 3500 N
  • Travel Range to 180 Micron
  • Options: Versions for Vacuum, High- and Low-Temperatures
    and with Water-Resistant Case
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number P-216
Product Name PICA Power Piezo Actuators
Maximum Displacement 15 to 180 µm (0.5906 to 7.09 mils)
Blocked Force 500 to 4500 N (1798 to 16186 oz)
Maximum Voltage 1000 volts
Stiffness 32 to 210 N/µm (182725 to 1.20E6 lb/in)
Resonance Frequency 3 to 17 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PIRest Actuators - P-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage 120 volts
Stiffness 170 to 1000 N/µm (970725 to 5.71E6 lb/in)
View Details
PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
View Details
PICA Stack Piezo Actuato - P-007 – P-056 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 650 to 7800 N (2338 to 28055 oz)
View Details
Cost-Efficient PiezoMove Linear Flexure Actuators - P-603 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 550 µm (3.94 to 21.65 mils)
View Details