Piezosystem Jena, Inc. Z Translation Stage PZ 10

Description
motion up to 10 µm integrated lever transmission nm-resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ 10 stage comes with inch threading. By using an adapter, the stage can be combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The durability of the PZ 10 stages makes it an excellent choice for permanent use in industrial applications.
Datasheet
Description
motion up to 10 µm integrated lever transmission nm-resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ 10 stage comes with inch threading. By using an adapter, the stage can be combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The durability of the PZ 10 stages makes it an excellent choice for permanent use in industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z Translation Stage - PZ 10 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Z Translation Stage
PZ 10
Z Translation Stage PZ 10
motion up to 10 µm integrated lever transmission nm-resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ 10 stage comes with inch threading. By using an adapter, the stage can be combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The durability of the PZ 10 stages makes it an excellent choice for permanent use in industrial applications.
  • motion up to 10 µm
  • integrated lever transmission
  • nm-resolution
  • easy adjustment
  • integrated pre-load
  • dynamic application
  • high resonant frequency
  • combinable with other systems
  • vacuum compatible


applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems.

The PZ 10 stage comes with inch threading. By using an adapter, the stage can be combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom.
Dynamic work is possible.
The durability of the PZ 10 stages makes it an excellent choice for permanent use in industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PZ 10
Product Name Z Translation Stage
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 100 to 350 N/µm (571015 to 2.00E6 lb/in)
Capacitance 3600 nF
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 1/4-40 Thread - 8354 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details
Multilayer Piezoactuator - PZT4 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
View Details
Compact 2-Axes Translation Stage - PXY 201 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.3500 to 5 N/µm (1999 to 28551 lb/in)
View Details