Piezosystem Jena, Inc. Compact 2-Axes Translation Stage PXY 201

Description
multidimensional translation stages applications: nanopositioning microscanning scanning microscopy surface analysis metrology alignment The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of up to 250 microns in open loop, and up to 200 microns in closed loop. The PXY 201 CAP and PXY 201 CAP digital are equipped with an integrated direct measuring high resolution capacitive feedback sensor. When these systems are used in combination with the amplifier/controller from piezosystem jena, creep and hysteresis are compensated for, and supreme position stability, linearity, repeatability and accuracy are achieved. Digital amplifiers/controlle rs from piezosystem jena, used during closed loop operation, feature in-situ and dynamic set up of PID parameters, as well as slew rate and notch-filter bandwidths. These features allow the user to match the electrical parameters depending on the current load scenario and optimize performance during system operation. The FEA-optimized guidance exhibits supreme trajectory accuracy, virtually eliminating parasitic rotational percentage to a few microradians over the full positioning range under heavy loads. Due to the frame design of the guidance, the stage is very robust against high loads and lateral mishandling. To minimize overshooting and to shorten settling while scanning, the PXY 201 line is equipped with an internal passive damping system, reducing position noise. The PXY 201 line is an excellent choice for permanent use in industrial nanopositioning and microscanning applications.
Datasheet
Description
multidimensional translation stages applications: nanopositioning microscanning scanning microscopy surface analysis metrology alignment The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of up to 250 microns in open loop, and up to 200 microns in closed loop. The PXY 201 CAP and PXY 201 CAP digital are equipped with an integrated direct measuring high resolution capacitive feedback sensor. When these systems are used in combination with the amplifier/controller from piezosystem jena, creep and hysteresis are compensated for, and supreme position stability, linearity, repeatability and accuracy are achieved. Digital amplifiers/controlle rs from piezosystem jena, used during closed loop operation, feature in-situ and dynamic set up of PID parameters, as well as slew rate and notch-filter bandwidths. These features allow the user to match the electrical parameters depending on the current load scenario and optimize performance during system operation. The FEA-optimized guidance exhibits supreme trajectory accuracy, virtually eliminating parasitic rotational percentage to a few microradians over the full positioning range under heavy loads. Due to the frame design of the guidance, the stage is very robust against high loads and lateral mishandling. To minimize overshooting and to shorten settling while scanning, the PXY 201 line is equipped with an internal passive damping system, reducing position noise. The PXY 201 line is an excellent choice for permanent use in industrial nanopositioning and microscanning applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2-Axes Translation Stage - PXY 201 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact 2-Axes Translation Stage
PXY 201
Compact 2-Axes Translation Stage PXY 201
multidimensional translation stages applications: nanopositioning microscanning scanning microscopy surface analysis metrology alignment The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of up to 250 microns in open loop, and up to 200 microns in closed loop. The PXY 201 CAP and PXY 201 CAP digital are equipped with an integrated direct measuring high resolution capacitive feedback sensor. When these systems are used in combination with the amplifier/controller from piezosystem jena, creep and hysteresis are compensated for, and supreme position stability, linearity, repeatability and accuracy are achieved. Digital amplifiers/controlle rs from piezosystem jena, used during closed loop operation, feature in-situ and dynamic set up of PID parameters, as well as slew rate and notch-filter bandwidths. These features allow the user to match the electrical parameters depending on the current load scenario and optimize performance during system operation. The FEA-optimized guidance exhibits supreme trajectory accuracy, virtually eliminating parasitic rotational percentage to a few microradians over the full positioning range under heavy loads. Due to the frame design of the guidance, the stage is very robust against high loads and lateral mishandling. To minimize overshooting and to shorten settling while scanning, the PXY 201 line is equipped with an internal passive damping system, reducing position noise. The PXY 201 line is an excellent choice for permanent use in industrial nanopositioning and microscanning applications.

multidimensional translation stages
applications:

  • nanopositioning
  • microscanning
  • scanning microscopy
  • surface analysis
  • metrology
  • alignment

The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of up to 250 microns in open loop, and up to 200 microns in closed loop.

The PXY 201 CAP and PXY 201 CAP digital are equipped with an integrated direct measuring high resolution capacitive feedback sensor. When these systems are used in combination with the amplifier/controller from piezosystem jena, creep and hysteresis are compensated for, and supreme position stability, linearity, repeatability and accuracy are achieved.

Digital amplifiers/controllers from piezosystem jena, used during closed loop operation, feature in-situ and dynamic set up of PID parameters, as well as slew rate and notch-filter bandwidths. These features allow the user to match the electrical parameters depending on the current load scenario and optimize performance during system operation.

The FEA-optimized guidance exhibits supreme trajectory accuracy, virtually eliminating parasitic rotational percentage to a few microradians over the full positioning range under heavy loads. Due to the frame design of the guidance, the stage is very robust against high loads and lateral mishandling. To minimize overshooting and to shorten settling while scanning, the PXY 201 line is equipped with an internal passive damping system, reducing position noise.

The PXY 201 line is an excellent choice for permanent use in industrial nanopositioning and microscanning applications.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PXY 201
Product Name Compact 2-Axes Translation Stage
Electrical Connector LEMO
Unlock Full Specs
to access all available technical data

Similar Products

PICMA® Bender Piezo Actuator - PD410 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Disk
Electrical Connector Solderable Contacts (PD410.10) or PTFE-insulated Wire Leads
Maximum Displacement 240 µm (9.45 mils)
View Details
High Load Positioner - TRITOR 320 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 4.2 to 36 N/µm (23983 to 205565 lb/in)
View Details
Stack piezo actuator, 40um Displacement - SMPAK15141440D40 - Steiner & Martins, Inc.
Specs
Actuator Configuration Stack
View Details