Piezosystem Jena, Inc. Compact Digital Controller Unit Nano Box USB

Description
single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the built-in function generator with a triangular waveform from 2 to 35 Hz. In addition, the voltage offset can be adjusted by an analog modulation signal (0 to +5V) or manually by using the potentiometer knob on the front panel. The low noise level of the output signal of only 3 mV allows extremely precise control of high resolution actuators over the entire range of motion. Therefore, the nano box amplifier is well suited for OEM applications as well as research and development tasks.
Datasheet
Description
single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the built-in function generator with a triangular waveform from 2 to 35 Hz. In addition, the voltage offset can be adjusted by an analog modulation signal (0 to +5V) or manually by using the potentiometer knob on the front panel. The low noise level of the output signal of only 3 mV allows extremely precise control of high resolution actuators over the entire range of motion. Therefore, the nano box amplifier is well suited for OEM applications as well as research and development tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Digital Controller Unit - Nano Box USB - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact Digital Controller Unit
Nano Box USB
Compact Digital Controller Unit Nano Box USB
single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the built-in function generator with a triangular waveform from 2 to 35 Hz. In addition, the voltage offset can be adjusted by an analog modulation signal (0 to +5V) or manually by using the potentiometer knob on the front panel. The low noise level of the output signal of only 3 mV allows extremely precise control of high resolution actuators over the entire range of motion. Therefore, the nano box amplifier is well suited for OEM applications as well as research and development tasks.
  • single-channel piezo amplifier
  • built in function generator
  • 8 mA output current permanent
  • low-noise output signal
  • small size

The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the built-in function generator with a triangular waveform from 2 to 35 Hz. In addition, the voltage offset can be adjusted by an analog modulation signal (0 to +5V) or manually by using the potentiometer knob on the front panel.

The low noise level of the output signal of only 3 mV allows extremely precise control of high resolution actuators over the entire range of motion. Therefore, the nano box amplifier is well suited for OEM applications as well as research and development tasks.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number Nano Box USB
Product Name Compact Digital Controller Unit
Input Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier Module - E-505 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 1000 kohms
Output Voltage -30 to 130 volts
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details
1-4 Channel Digital Charge Amplifier - 5074A - Kistler Group
Specs
Input Voltage Range 10 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 1 to 4
View Details
12V40 OEM controller -  - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Input Voltage Range 12 volts
Input Impedance 10 kohms
Output Voltage -10 to 150 volts
View Details