Piezosystem Jena, Inc. 12V40 OEM controller

Description
1-channel piezo amplifier compact size available in different types of casings manual and external controlling pin board on the back plane robust and high realibility 12 V or 24 V DC main supply signal noise < 0.3 mVRMS optional SG or CAP sensor module The series of 12V40 piezo amplifiers is well suited for controlling low voltage piezo elements in industrial applications. Different types of casing, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 12 V DC or 24 V DC power supply. The amplifiers can be controlled via MOD input (front or back) or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. These amplifiers are well suited for sub-nm positioning tasks due to a very low voltage noise of only 0.3 mVRMS. All sockets are also available on the back so that the amplifiers can be easily integrated into an OEM-product line.
Datasheet
Description
1-channel piezo amplifier compact size available in different types of casings manual and external controlling pin board on the back plane robust and high realibility 12 V or 24 V DC main supply signal noise < 0.3 mVRMS optional SG or CAP sensor module The series of 12V40 piezo amplifiers is well suited for controlling low voltage piezo elements in industrial applications. Different types of casing, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 12 V DC or 24 V DC power supply. The amplifiers can be controlled via MOD input (front or back) or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. These amplifiers are well suited for sub-nm positioning tasks due to a very low voltage noise of only 0.3 mVRMS. All sockets are also available on the back so that the amplifiers can be easily integrated into an OEM-product line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V40 OEM controller -  - Piezosystem Jena, Inc.
Hopedale, MA, USA
12V40 OEM controller
12V40 OEM controller
1-channel piezo amplifier compact size available in different types of casings manual and external controlling pin board on the back plane robust and high realibility 12 V or 24 V DC main supply signal noise < 0.3 mVRMS optional SG or CAP sensor module The series of 12V40 piezo amplifiers is well suited for controlling low voltage piezo elements in industrial applications. Different types of casing, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 12 V DC or 24 V DC power supply. The amplifiers can be controlled via MOD input (front or back) or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. These amplifiers are well suited for sub-nm positioning tasks due to a very low voltage noise of only 0.3 mVRMS. All sockets are also available on the back so that the amplifiers can be easily integrated into an OEM-product line.
  • 1-channel piezo amplifier
  • compact size
  • available in different types of casings
  • manual and external controlling
  • pin board on the back plane
  • robust and high realibility
  • 12 V or 24 V DC main supply
  • signal noise < 0.3 mVRMS
  • optional SG or CAP sensor module

The series of 12V40 piezo amplifiers is well suited for controlling low voltage piezo elements in industrial applications. Different types of casing, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 12 V DC or 24 V DC power supply. The amplifiers can be controlled via MOD input (front or back) or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. These amplifiers are well suited for sub-nm positioning tasks due to a very low voltage noise of only 0.3 mVRMS. All sockets are also available on the back so that the amplifiers can be easily integrated into an OEM-product line.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Name 12V40 OEM controller
Input Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Power Piezo Amplifier - E-617 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details
1-Channel Charge Amplifier - 5067A - Kistler Group
Specs
Input Voltage Range 25 volts
Output Voltage 30 volts
Maximum Peak Current 1 to 15 milliamps
View Details
ENV Amplifier Modules - ENV 40 C - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Input Impedance 10 kohms
Output Voltage -10 to 150 volts
View Details