Kistler Group 1-4 Channel Digital Charge Amplifier 5074A

Description
Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc
Datasheet
Description
Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-4 Channel Digital Charge Amplifier - 5074A - Kistler Group
Novi, MI, United States
1-4 Channel Digital Charge Amplifier
5074A
1-4 Channel Digital Charge Amplifier 5074A
Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc

Digital amplifier for industrial application

Properties:

  • Open measuring range 20 pC … 1000000 pC
  • Bandwidth ≈ 0 kHz up to 20 kHz
  • Connector KIAG 10-32 UNF neg.
  • Interface: EtherCat, Ethernet/IP or ProfiNet
  • Features: Peak acquisition, Integral, Filter, etc
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5074A
Product Name 1-4 Channel Digital Charge Amplifier
Input Voltage Range 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier / Servo Controller, Bench-top and OEM-board versions - E-651 / E-614 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -5 to 5 volts
Input Impedance 100 kohms
Output Voltage 0.0 to 60 volts
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
Piezo Nanopositioning System - MadPLL® - Mad City Labs, Inc.
Specs
Input Voltage Range -10 to 10 volts
Output Voltage -10 to 10 volts
Bandwidth 10 to 100 kHz
View Details
1-Channel Mini Charge Amplifier - 5030A - Kistler Group
Specs
Input Voltage Range 2.4 to 30 volts
Bandwidth 0.0 to 10 kHz
Number of Channels 1
View Details