PI (Physik Instrumente) L.P. Piezo Amplifier Module E-505

Description
Peak current up to 10 A Output voltage range -30 to 130 V Module for E-500 piezo controller rack Position control (optional) Computer interface and display modules
Request a Quote
Description
Peak current up to 10 A Output voltage range -30 to 130 V Module for E-500 piezo controller rack Position control (optional) Computer interface and display modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-505 is a piezo amplifier module designed for use in the E-500 piezo controller rack, with a 14 HP / 3 RU form factor and a mass of 0.9 kg. It operates within a temperature range of 5 to 50 °C and features overheat protection at 85°C. The module has an output voltage range of -30 to 130 V and a peak current capability of up to 10 A for the E-505.10 variant, with a short-circuit protected output. The analog input range is -2 to +12 V, and the voltage gain is 10 ±0.1. It uses a LEMO ERA.00.250.CTL socket for piezo connection and a BNC connector for analog input. Maximum power consumption is 55 W, and it requires operation within the E-500 system.

Datasheet Summary
Powered by GS/AI

The E-505 is a piezo amplifier module designed for use in the E-500 piezo controller rack, with a 14 HP / 3 RU form factor and a mass of 0.9 kg. It operates within a temperature range of 5 to 50 °C and features overheat protection at 85°C. The module has an output voltage range of -30 to 130 V and a peak current capability of up to 10 A for the E-505.10 variant, with a short-circuit protected output. The analog input range is -2 to +12 V, and the voltage gain is 10 ±0.1. It uses a LEMO ERA.00.250.CTL socket for piezo connection and a BNC connector for analog input. Maximum power consumption is 55 W, and it requires operation within the E-500 system.

Suppliers

Company
Product
Description
Supplier Links
Piezo Amplifier Module - E-505 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Piezo Amplifier Module
E-505
Piezo Amplifier Module E-505
Peak current up to 10 A Output voltage range -30 to 130 V Module for E-500 piezo controller rack Position control (optional) Computer interface and display modules
  • Peak current up to 10 A
  • Output voltage range -30 to 130 V
  • Module for E-500 piezo controller rack
  • Position control (optional)
  • Computer interface and display modules
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number E-505
Product Name Piezo Amplifier Module
Input Voltage Range -2 to 12 volts
Input Impedance 1000 kohms
Output Voltage -30 to 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Piezo Driver Module - E-835 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -4 to 10 volts
Input Impedance 100 kohms
Output Voltage -100 to 250 volts
View Details
Entry-Level High Performance Open-Loop Piezo Driver -  - PI (Physik Instrumente) L.P.
Specs
Output Voltage -30 to 130 volts
View Details
Low-Power High Voltage Driver (1000 V) -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 12 volts
Output Voltage 10 to 1000 volts
View Details
Compact Piezo Amplifier / OEM Module - E-836 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 200 to 1000 kohms
Output Voltage -30 to 130 volts
View Details