Piezosystem Jena, Inc. Microscope Objective / Lens Positioning System MIPOS 500

Description
piezoelectric objective lens positioning system 500 µm adjustment range nm resolution compact design parallelogram construction high resonant frequency easy to fix onto microscopes "upside-down" version available for inverted microscopes The MIPOS 500 was developed for finely adjusting micro objectives. The maximum motion is 500 µm. The resolution of the MIPOS 500 is very high and, in practice, only limited by the voltage noise of the power supply. A special integrated preload design results in the following advantages: very small angular deviation highly parallel large range of motion high resonant frequency All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw a thread ring into the microscope and mount the MIPOS 500 on this ring with a clamping screw.
Datasheet
Description
piezoelectric objective lens positioning system 500 µm adjustment range nm resolution compact design parallelogram construction high resonant frequency easy to fix onto microscopes "upside-down" version available for inverted microscopes The MIPOS 500 was developed for finely adjusting micro objectives. The maximum motion is 500 µm. The resolution of the MIPOS 500 is very high and, in practice, only limited by the voltage noise of the power supply. A special integrated preload design results in the following advantages: very small angular deviation highly parallel large range of motion high resonant frequency All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw a thread ring into the microscope and mount the MIPOS 500 on this ring with a clamping screw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective / Lens Positioning System - MIPOS 500 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Microscope Objective / Lens Positioning System
MIPOS 500
Microscope Objective / Lens Positioning System MIPOS 500
piezoelectric objective lens positioning system 500 µm adjustment range nm resolution compact design parallelogram construction high resonant frequency easy to fix onto microscopes "upside-down" version available for inverted microscopes The MIPOS 500 was developed for finely adjusting micro objectives. The maximum motion is 500 µm. The resolution of the MIPOS 500 is very high and, in practice, only limited by the voltage noise of the power supply. A special integrated preload design results in the following advantages: very small angular deviation highly parallel large range of motion high resonant frequency All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw a thread ring into the microscope and mount the MIPOS 500 on this ring with a clamping screw.

piezoelectric objective lens positioning system

  • 500 µm adjustment range
  • nm resolution
  • compact design
  • parallelogram construction
  • high resonant frequency
  • easy to fix onto microscopes
  • "upside-down" version available for inverted microscopes

The MIPOS 500 was developed for finely adjusting micro objectives. The maximum motion is 500 µm. The resolution of the MIPOS 500 is very high and, in practice, only limited by the voltage noise of the power supply.

A special integrated preload design results in the following advantages:

  • very small angular deviation
  • highly parallel large range of motion
  • high resonant frequency

All standard threads for Zeiss, Leica, Nikon, Olympus etc. are available for the top and bottom sides of the MIPOS series. Mounting this system onto the microscope is very easy - screw a thread ring into the microscope and mount the MIPOS 500 on this ring with a clamping screw.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Microscope Stages
Product Number MIPOS 500
Product Name Microscope Objective / Lens Positioning System
Stage Type Automated Stage; Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

XY Piezo Scanner - P-734 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 110 mm (4.33 inch)
Y-Travel 110 mm (4.33 inch)
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 100 - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 27 mm (1.06 inch)
View Details
ProScan™II Solid Frame Stage - HT1111 - Prior Scientific, Inc.
Specs
Stage Type Motorized Stage
Lighting Reflected Light
X-Travel 110 mm (4.33 inch)
View Details