Mad City Labs, Inc. Motorized Microscope Stage MicroStage

Description
The Manual MicroStage is a high precision, low profile, XY stage with integrated position locking for use with all standard inverted optical microscopes or customized for other mounting requirements. Designed specifically as a coarse positioning base for use with high resolution piezo nanopositioners, the Manual MicroStage provides 25mm of travel on each axis combined with micrometers with 1μm vernier graduations for precise adjustments. An internal pre-load force of 10 N built into each axis ensures that the Manual MicroStage is continuously locked securely in position and is able to resist forces transmitted by high speed piezo nanopositioners mounted to the top surface of the stage. Standard microscope stages, without position locking, often drift out of position as a result of acceleration forces produced by a piezo nanopositioning stage as it moves through a scanning sequence. Elimination of drift is critical to proper sample imaging and raster scan alignment. An optional breadboard assembly with threaded mounting holes (1/4-20 on a 1 inch pattern or M6 on a 25mm pattern) is available to provide a convenient mounting surface for probes or other experimental assemblies. Standard Manual MicroStages are offered for the following inverted microscopes: Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Manual MicroStages designed to fit other setups, including direct mounting to optical tables, may also be requested. Features 25mm total motion on XY axes Manual micrometer position adjustment 1 μm vernier scales Integrated, continuous position locking Fits inverted microscopes and can be customized for other optical setups Highly stable
Datasheet
Description
The Manual MicroStage is a high precision, low profile, XY stage with integrated position locking for use with all standard inverted optical microscopes or customized for other mounting requirements. Designed specifically as a coarse positioning base for use with high resolution piezo nanopositioners, the Manual MicroStage provides 25mm of travel on each axis combined with micrometers with 1μm vernier graduations for precise adjustments. An internal pre-load force of 10 N built into each axis ensures that the Manual MicroStage is continuously locked securely in position and is able to resist forces transmitted by high speed piezo nanopositioners mounted to the top surface of the stage. Standard microscope stages, without position locking, often drift out of position as a result of acceleration forces produced by a piezo nanopositioning stage as it moves through a scanning sequence. Elimination of drift is critical to proper sample imaging and raster scan alignment. An optional breadboard assembly with threaded mounting holes (1/4-20 on a 1 inch pattern or M6 on a 25mm pattern) is available to provide a convenient mounting surface for probes or other experimental assemblies. Standard Manual MicroStages are offered for the following inverted microscopes: Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Manual MicroStages designed to fit other setups, including direct mounting to optical tables, may also be requested. Features 25mm total motion on XY axes Manual micrometer position adjustment 1 μm vernier scales Integrated, continuous position locking Fits inverted microscopes and can be customized for other optical setups Highly stable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Microscope Stage - MicroStage - Mad City Labs, Inc.
Madison, WI, United States
Motorized Microscope Stage
MicroStage
Motorized Microscope Stage MicroStage
The Manual MicroStage is a high precision, low profile, XY stage with integrated position locking for use with all standard inverted optical microscopes or customized for other mounting requirements. Designed specifically as a coarse positioning base for use with high resolution piezo nanopositioners, the Manual MicroStage provides 25mm of travel on each axis combined with micrometers with 1μm vernier graduations for precise adjustments. An internal pre-load force of 10 N built into each axis ensures that the Manual MicroStage is continuously locked securely in position and is able to resist forces transmitted by high speed piezo nanopositioners mounted to the top surface of the stage. Standard microscope stages, without position locking, often drift out of position as a result of acceleration forces produced by a piezo nanopositioning stage as it moves through a scanning sequence. Elimination of drift is critical to proper sample imaging and raster scan alignment. An optional breadboard assembly with threaded mounting holes (1/4-20 on a 1 inch pattern or M6 on a 25mm pattern) is available to provide a convenient mounting surface for probes or other experimental assemblies. Standard Manual MicroStages are offered for the following inverted microscopes: Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Manual MicroStages designed to fit other setups, including direct mounting to optical tables, may also be requested. Features 25mm total motion on XY axes Manual micrometer position adjustment 1 μm vernier scales Integrated, continuous position locking Fits inverted microscopes and can be customized for other optical setups Highly stable

The Manual MicroStage is a high precision, low profile, XY stage with integrated position locking for use with all standard inverted optical microscopes or customized for other mounting requirements. Designed specifically as a coarse positioning base for use with high resolution piezo nanopositioners, the Manual MicroStage provides 25mm of travel on each axis combined with micrometers with 1μm vernier graduations for precise adjustments. An internal pre-load force of 10 N built into each axis ensures that the Manual MicroStage is continuously locked securely in position and is able to resist forces transmitted by high speed piezo nanopositioners mounted to the top surface of the stage. Standard microscope stages, without position locking, often drift out of position as a result of acceleration forces produced by a piezo nanopositioning stage as it moves through a scanning sequence. Elimination of drift is critical to proper sample imaging and raster scan alignment. An optional breadboard assembly with threaded mounting holes (1/4-20 on a 1 inch pattern or M6 on a 25mm pattern) is available to provide a convenient mounting surface for probes or other experimental assemblies. Standard Manual MicroStages are offered for the following inverted microscopes: Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. Manual MicroStages designed to fit other setups, including direct mounting to optical tables, may also be requested.

Features

  • 25mm total motion on XY axes
  • Manual micrometer position adjustment
  • 1 μm vernier scales
  • Integrated, continuous position locking
  • Fits inverted microscopes and can be customized for other optical setups
  • Highly stable
Supplier's Site Datasheet
Motorized Microscope Stage - MicroStage - Mad City Labs, Inc.
Madison, WI, United States
Motorized Microscope Stage
MicroStage
Motorized Microscope Stage MicroStage
The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two axes (XY) with high resolution and excellent repeatability. Employing our proprietary intelligent control scheme results in exceptional stability with high native precision, making our MicroStages the ideal choice for demanding microscopy and nanoscopy. Optional high resolution (50nm) linear encoders provide real-time feedback of the actual stage position. The included MicroDrive™ controller connects to a PC via a standard USB port and can be controlled via the supplied LabVIEW based software. Complex motion profiles can be programmed and sophisticated control parameters such as automatic acceleration and deceleration is employed to achieve high stability and native accuracy.Optional wireless gamepad control is also available. MicroStages are offered for the following inverted microscopes: Olympus IX Series, Nikon TE/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. MicroStages designed to fit other experimental setups, including direct mounting to optical tables, are also available. Features XY motion: 25mm Optional encoders: 50 nm resolution Fits inverted microscopes, custom available Proprietary intelligent control for stability High native precision & accuracy Nanopositioner compatible

The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two axes (XY) with high resolution and excellent repeatability. Employing our proprietary intelligent control scheme results in exceptional stability with high native precision, making our MicroStages the ideal choice for demanding microscopy and nanoscopy. Optional high resolution (50nm) linear encoders provide real-time feedback of the actual stage position. The included MicroDrive™ controller connects to a PC via a standard USB port and can be controlled via the supplied LabVIEW based software. Complex motion profiles can be programmed and sophisticated control parameters such as automatic acceleration and deceleration is employed to achieve high stability and native accuracy.Optional wireless gamepad control is also available. MicroStages are offered for the following inverted microscopes: Olympus IX Series, Nikon TE/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. MicroStages designed to fit other experimental setups, including direct mounting to optical tables, are also available.

Features

  • XY motion: 25mm
  • Optional encoders: 50 nm resolution
  • Fits inverted microscopes, custom available
  • Proprietary intelligent control for stability
  • High native precision & accuracy
  • Nanopositioner compatible
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc. Mad City Labs, Inc.
Product Category Microscope Stages Microscope Stages
Product Number MicroStage MicroStage
Product Name Motorized Microscope Stage Motorized Microscope Stage
Stage Type Motorized Stage Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC® Z Stage Nanopositioner - P-737 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
Resolution 8.00E-4 µm (3.15E-5 mil)
View Details
Motorized Microscope Stage - MCL-MOTNZ - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage; Z-Axis Stage (optional feature)
Features Programmable; Slide Holder
X-Travel 25 mm (0.9843 inch)
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Motorized XY microscope stage, 205 mm x 205 mm travel - ASR205B205B-T3A - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
X-Travel 205 mm (8.07 inch)
Resolution 0.1562 µm (0.0062 mil)
View Details