Piezo-Metrics Portable Strain Gauge Display PSD

Description
Easy to carry - weighing only 250 grams Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The PSD load cell or strain gauge handheld display combines extremely high resolution and low power with the convenience of a handheld display and keypad. The 7 digit LCD display has peak and valley hold facilities. Calibration modes are auto, mv/v table or digital gain and offset. The display is TEDS enabled for automatic sensor calibration. For RS232 output option see the PSD232 portable strain gauge indicator for more details. The strain gauge handheld display is powered by two AA batteries providing long life using innovative power saving features. The enclosure is sealed to IP65 / NEMA 4 and a carry case option is available. For use as a load cell indicator, strain gauge indicator, force display, weight indicator, weight monitor or load indicator able to drive up to 4 x strain gauge bridges. The load cell or strain gauge handheld display - PSD is environmentally sealed to IP65 / NEMA 4 with 1 year Warranty.
Datasheet
Description
Easy to carry - weighing only 250 grams Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The PSD load cell or strain gauge handheld display combines extremely high resolution and low power with the convenience of a handheld display and keypad. The 7 digit LCD display has peak and valley hold facilities. Calibration modes are auto, mv/v table or digital gain and offset. The display is TEDS enabled for automatic sensor calibration. For RS232 output option see the PSD232 portable strain gauge indicator for more details. The strain gauge handheld display is powered by two AA batteries providing long life using innovative power saving features. The enclosure is sealed to IP65 / NEMA 4 and a carry case option is available. For use as a load cell indicator, strain gauge indicator, force display, weight indicator, weight monitor or load indicator able to drive up to 4 x strain gauge bridges. The load cell or strain gauge handheld display - PSD is environmentally sealed to IP65 / NEMA 4 with 1 year Warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Strain Gauge Display - PSD - Piezo-Metrics
Simi Valley, CA, United States
Portable Strain Gauge Display
PSD
Portable Strain Gauge Display PSD
Easy to carry - weighing only 250 grams Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The PSD load cell or strain gauge handheld display combines extremely high resolution and low power with the convenience of a handheld display and keypad. The 7 digit LCD display has peak and valley hold facilities. Calibration modes are auto, mv/v table or digital gain and offset. The display is TEDS enabled for automatic sensor calibration. For RS232 output option see the PSD232 portable strain gauge indicator for more details. The strain gauge handheld display is powered by two AA batteries providing long life using innovative power saving features. The enclosure is sealed to IP65 / NEMA 4 and a carry case option is available. For use as a load cell indicator, strain gauge indicator, force display, weight indicator, weight monitor or load indicator able to drive up to 4 x strain gauge bridges. The load cell or strain gauge handheld display - PSD is environmentally sealed to IP65 / NEMA 4 with 1 year Warranty.
  • Easy to carry - weighing only 250 grams
  • Waterproof IP65 NEMA4 battery powered
  • TEDS enabled for automatic sensor calibration
  • Battery life of 450 hours in power save mode
  • Handheld 7 digit LCD display
  • Keys for on/off, range select, peak/valley hold, and gross/net

The PSD load cell or strain gauge handheld display combines extremely high resolution and low power with the convenience of a handheld display and keypad.

The 7 digit LCD display has peak and valley hold facilities. Calibration modes are auto, mv/v table or digital gain and offset. The display is TEDS enabled for automatic sensor calibration. For RS232 output option see the PSD232 portable strain gauge indicator for more details.

The strain gauge handheld display is powered by two AA batteries providing long life using innovative power saving features. The enclosure is sealed to IP65 / NEMA 4 and a carry case option is available.

For use as a load cell indicator, strain gauge indicator, force display, weight indicator, weight monitor or load indicator able to drive up to 4 x strain gauge bridges.

The load cell or strain gauge handheld display - PSD is environmentally sealed to IP65 / NEMA 4 with 1 year Warranty.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Weight Indicators
Product Number PSD
Product Name Portable Strain Gauge Display
Display Digital Display
Features Battery Powered; Integral Keypad
Display Technology LCD
Number Digits 7
Unlock Full Specs
to access all available technical data

Similar Products

Portable Battery Powered Load Indicator (3-1/2 Digit - PLNX-2 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Number Digits 3.5
View Details
Portable Strain Gauge Display with RS232 Output - PSD232 - Piezo-Metrics
Specs
Display Digital Display
Output Serial
Features Battery Powered; Integral Keypad
View Details
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details
6-digit Panel Meter/Controller - PRO-WEI100 - Define Instruments
Specs
Display Digital Display
Output Serial; Relay, Analog
Features Integral Keypad
View Details