Piezo-Metrics Portable Strain Gauge Display with RS232 Output PSD232

Description
RS232 Interfaces with PC or Data Loggers Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The strain gauge or load cell handheld display with RS232 interface enables the connection to many devices whether a PC or simple data logger. The PSD232 is fitted with a 8 pin connector which allows users to connect the appropriate cabling for their application. As with the standard PSD handheld, the PSD232 weighs only 250 grams and has a 7 digit LCD display with 6 tactile push buttons for access to on/off, gross/net, peak, trough, display hold and shunt cal functions. The indicator is designed to interface with any full bridge sensor with an output sensitivity of up to 50 mV/V. Bridge resistances from 85 ohms upwards can be used. Two units of measure are able to be read and displayed such as kg & lbs. An annunciator indicates which range has been selected and there is a window, to insert a legend, describing each unit of measure. The menu options on the strain gauge or load cell handheld display is accessed via the tactile keypad and offers the ability to tailor the instruments response to the application, including configuring the display update rate to either 0.5 Hz, 1 Hz, 3 Hz or 10 Hz setting, auto power down and overload. Calibration is also performed from the menu. Up to 450 hours battery life can be achieved whilst in power save mode with powering via 2 x AA Alkaline batteries (not included). An auto sleep/off function can be set ranging from 1 minute up to 99 minutes. Both PSD's are TEDS 'Plug and Play' (Transducer Electronic Data Sheets) enabled. 1 year warranty with accessory options of a black leather carry case with shoulder strap which allows full operation of the PSD232 whilst being carried in the case. The Case is Registered Design No. 3021311
Datasheet
Description
RS232 Interfaces with PC or Data Loggers Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The strain gauge or load cell handheld display with RS232 interface enables the connection to many devices whether a PC or simple data logger. The PSD232 is fitted with a 8 pin connector which allows users to connect the appropriate cabling for their application. As with the standard PSD handheld, the PSD232 weighs only 250 grams and has a 7 digit LCD display with 6 tactile push buttons for access to on/off, gross/net, peak, trough, display hold and shunt cal functions. The indicator is designed to interface with any full bridge sensor with an output sensitivity of up to 50 mV/V. Bridge resistances from 85 ohms upwards can be used. Two units of measure are able to be read and displayed such as kg & lbs. An annunciator indicates which range has been selected and there is a window, to insert a legend, describing each unit of measure. The menu options on the strain gauge or load cell handheld display is accessed via the tactile keypad and offers the ability to tailor the instruments response to the application, including configuring the display update rate to either 0.5 Hz, 1 Hz, 3 Hz or 10 Hz setting, auto power down and overload. Calibration is also performed from the menu. Up to 450 hours battery life can be achieved whilst in power save mode with powering via 2 x AA Alkaline batteries (not included). An auto sleep/off function can be set ranging from 1 minute up to 99 minutes. Both PSD's are TEDS 'Plug and Play' (Transducer Electronic Data Sheets) enabled. 1 year warranty with accessory options of a black leather carry case with shoulder strap which allows full operation of the PSD232 whilst being carried in the case. The Case is Registered Design No. 3021311
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Strain Gauge Display with RS232 Output - PSD232 - Piezo-Metrics
Simi Valley, CA, United States
Portable Strain Gauge Display with RS232 Output
PSD232
Portable Strain Gauge Display with RS232 Output PSD232
RS232 Interfaces with PC or Data Loggers Waterproof IP65 NEMA4 battery powered TEDS enabled for automatic sensor calibration Battery life of 450 hours in power save mode Handheld 7 digit LCD display Keys for on/off, range select, peak/valley hold, and gross/net The strain gauge or load cell handheld display with RS232 interface enables the connection to many devices whether a PC or simple data logger. The PSD232 is fitted with a 8 pin connector which allows users to connect the appropriate cabling for their application. As with the standard PSD handheld, the PSD232 weighs only 250 grams and has a 7 digit LCD display with 6 tactile push buttons for access to on/off, gross/net, peak, trough, display hold and shunt cal functions. The indicator is designed to interface with any full bridge sensor with an output sensitivity of up to 50 mV/V. Bridge resistances from 85 ohms upwards can be used. Two units of measure are able to be read and displayed such as kg & lbs. An annunciator indicates which range has been selected and there is a window, to insert a legend, describing each unit of measure. The menu options on the strain gauge or load cell handheld display is accessed via the tactile keypad and offers the ability to tailor the instruments response to the application, including configuring the display update rate to either 0.5 Hz, 1 Hz, 3 Hz or 10 Hz setting, auto power down and overload. Calibration is also performed from the menu. Up to 450 hours battery life can be achieved whilst in power save mode with powering via 2 x AA Alkaline batteries (not included). An auto sleep/off function can be set ranging from 1 minute up to 99 minutes. Both PSD's are TEDS 'Plug and Play' (Transducer Electronic Data Sheets) enabled. 1 year warranty with accessory options of a black leather carry case with shoulder strap which allows full operation of the PSD232 whilst being carried in the case. The Case is Registered Design No. 3021311
  • RS232 Interfaces with PC or Data Loggers
  • Waterproof IP65 NEMA4 battery powered
  • TEDS enabled for automatic sensor calibration
  • Battery life of 450 hours in power save mode
  • Handheld 7 digit LCD display
  • Keys for on/off, range select, peak/valley hold, and gross/net

The strain gauge or load cell handheld display with RS232 interface enables the connection to many devices whether a PC or simple data logger. The PSD232 is fitted with a 8 pin connector which allows users to connect the appropriate cabling for their application.
As with the standard PSD handheld, the PSD232 weighs only 250 grams and has a 7 digit LCD display with 6 tactile push buttons for access to on/off, gross/net, peak, trough, display hold and shunt cal functions. The indicator is designed to interface with any full bridge sensor with an output sensitivity of up to 50 mV/V. Bridge resistances from 85 ohms upwards can be used.

Two units of measure are able to be read and displayed such as kg & lbs. An annunciator indicates which range has been selected and there is a window, to insert a legend, describing each unit of measure.

The menu options on the strain gauge or load cell handheld display is accessed via the tactile keypad and offers the ability to tailor the instruments response to the application, including configuring the display update rate to either 0.5 Hz, 1 Hz, 3 Hz or 10 Hz setting, auto power down and overload. Calibration is also performed from the menu. Up to 450 hours battery life can be achieved whilst in power save mode with powering via 2 x AA Alkaline batteries (not included). An auto sleep/off function can be set ranging from 1 minute up to 99 minutes.

Both PSD's are TEDS 'Plug and Play' (Transducer Electronic Data Sheets) enabled.

1 year warranty with accessory options of a black leather carry case with shoulder strap which allows full operation of the PSD232 whilst being carried in the case.

The Case is Registered Design No. 3021311

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Weight Indicators
Product Number PSD232
Product Name Portable Strain Gauge Display with RS232 Output
Display Digital Display
Output Serial
Features Battery Powered; Integral Keypad
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Portable Battery Powered Load Indicator (3-1/2 Digit - PLNX-4 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Number Digits 3.5
View Details
Scale Driver - ICS689g-rem - Mettler-Toledo Technologies GmbH
Mettler-Toledo Technologies GmbH
Specs
Display Digital Display
Output Serial
Display Technology LCD; Color TFT screen
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Ethernet; Serial
View Details
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details