Electro Standards Laboratories Smart Indicator 4215A-204-1

Description
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
Datasheet
Description
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Cranston, RI, USA
Smart Indicator
4215A-204-1
Smart Indicator 4215A-204-1
The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class. Features: USB Communications Port TEDS-Tag® Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)

The Model 4215A-204-1 Dual Channel Strain Gage Indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. It combines the force channels, encoder position channels, print capabilities, and RS232/485 serial communications into a versatile platform that can be customized to deliver the most powerful and affordable instrumentation in its class.

Features:

  • USB Communications Port
  • TEDS-Tag®
  • Model 4215 strain gauge indicator provides strain amplifier and signal conditioning for strain gages, load cells, and transducers.
  • The instrumentation provides for calibration and data storage of strain gages, load cells and transducers.
  • The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines.
  • The Model 4215 strain gage indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position encoders.
  • Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Weight Indicators
Product Number 4215A-204-1
Product Name Smart Indicator
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
Display Technology Vacuum Tube Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-1 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Ethernet; Serial
View Details
Smart Indicator - 4215A-104-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details
Weight Controller - Maxxis 5 - Minebea Intec GmbH
Specs
Display Digital Display
Display Units English; Metric
Output Ethernet; Serial; USB
View Details