Define Instruments 6-digit Panel Meter/Controller PRO-WEI100

Description
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J, K, N, R or T type) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
Datasheet
Description
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J, K, N, R or T type) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-digit Panel Meter/Controller - PRO-WEI100 - Define Instruments
Dallas, TX, USA
6-digit Panel Meter/Controller
PRO-WEI100
6-digit Panel Meter/Controller PRO-WEI100
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J, K, N, R or T type) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C

What it does:
Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications.

This advanced quad channel thermocouple controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation.

At a glance:

  • 4 x Thermocouple (J, K, N, R or T type)
  • Channel averaging across 2, 3 or 4 input channels
  • Signal averaging for individual channels
  • Customisable display
  • Choice of °F or °C
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Weight Indicators
Product Number PRO-WEI100
Product Name 6-digit Panel Meter/Controller
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-4 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Scale Indicator and Scale Controller Systems - IND780 Advanced Weighing Terminal - Mettler-Toledo Technologies GmbH
Specs
Display Digital Display
Output Ethernet; Serial; USB
Features Hostile Environment; Integral Keypad
View Details
Weight Indicator - Model 9300 - Interface, Inc. - AZ
Interface, Inc. - AZ
Specs
Display Digital Display
Display Units English
Output Serial
View Details
Smart Indicator - 4215A-104-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details