Strainsert Portable Battery Powered Load Indicator (3-1/2 Digit PLNX-2

Description
The PLNX- line of indicators are 1, 2, 3, and 4 channel versions with the same basic circuitry and performancefeatures as the Model PLN-D2. Additional features include different instrument cases, and switching provisionsfor one to four channels which accommodate up to four transducers. Indication is direct. Resolution is from 1 pound to 1000 pounds, depending on full scale transducer capacity.Alternate display units are available. Simple operation. For normal use only three controls are involved: Turn on the power switch, select the channel,set the no load balance or tare reading to zero, and begin reading applied loads. A shunt calibration function provides a quick test of transducer and indicator integrity. The readout system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger with a retractable 110 Vac or220 Vac power cord, as specified, are included within the housing. In multichannel units, excitation voltage ismaintained on all transducers independent of channel switching. Battery power allows complete freedom of use, andprovides average of 5 – 10 hours continuous operation,depending on transducer resistance. A ratiometricmeasuring technique prevents degrading system accuracydue to battery decay. A visual display (Flashing “:”) signals that rechargingis needed. Recharging is accomplished by withdrawing the rechargecord from its sealed compartment and plugging into astandard 110 Vac or 220 Vac, 60 or 50 Hz wall receptacle.220 Vac applications will require plug adapters to befurnished locally by the customer. Batteries are completelyrecharged overnight and can be left “on charge” indefinitely. Readings can be obtained while the batteries are“on charge”. The instrument is effectively usable on eitherbattery or line power. Nickel Cadmium Batteries and Recharger included. Transducer cable connector: PT06A-10-6P(SR) Visual Display of Low Battery, Over Range, Polarity. For Full configuration click Request Information button.
Request a Quote
Description
The PLNX- line of indicators are 1, 2, 3, and 4 channel versions with the same basic circuitry and performancefeatures as the Model PLN-D2. Additional features include different instrument cases, and switching provisionsfor one to four channels which accommodate up to four transducers. Indication is direct. Resolution is from 1 pound to 1000 pounds, depending on full scale transducer capacity.Alternate display units are available. Simple operation. For normal use only three controls are involved: Turn on the power switch, select the channel,set the no load balance or tare reading to zero, and begin reading applied loads. A shunt calibration function provides a quick test of transducer and indicator integrity. The readout system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger with a retractable 110 Vac or220 Vac power cord, as specified, are included within the housing. In multichannel units, excitation voltage ismaintained on all transducers independent of channel switching. Battery power allows complete freedom of use, andprovides average of 5 – 10 hours continuous operation,depending on transducer resistance. A ratiometricmeasuring technique prevents degrading system accuracydue to battery decay. A visual display (Flashing “:”) signals that rechargingis needed. Recharging is accomplished by withdrawing the rechargecord from its sealed compartment and plugging into astandard 110 Vac or 220 Vac, 60 or 50 Hz wall receptacle.220 Vac applications will require plug adapters to befurnished locally by the customer. Batteries are completelyrecharged overnight and can be left “on charge” indefinitely. Readings can be obtained while the batteries are“on charge”. The instrument is effectively usable on eitherbattery or line power. Nickel Cadmium Batteries and Recharger included. Transducer cable connector: PT06A-10-6P(SR) Visual Display of Low Battery, Over Range, Polarity. For Full configuration click Request Information button.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Battery Powered Load Indicator (3-1/2 Digit - PLNX-2 - Strainsert
West Conshocken, PA, United States
Portable Battery Powered Load Indicator (3-1/2 Digit
PLNX-2
Portable Battery Powered Load Indicator (3-1/2 Digit PLNX-2
The PLNX- line of indicators are 1, 2, 3, and 4 channel versions with the same basic circuitry and performancefeatures as the Model PLN-D2. Additional features include different instrument cases, and switching provisionsfor one to four channels which accommodate up to four transducers. Indication is direct. Resolution is from 1 pound to 1000 pounds, depending on full scale transducer capacity.Alternate display units are available. Simple operation. For normal use only three controls are involved: Turn on the power switch, select the channel,set the no load balance or tare reading to zero, and begin reading applied loads. A shunt calibration function provides a quick test of transducer and indicator integrity. The readout system is fully contained in a rugged and durable aluminum alloy case. Power is provided by a set of rechargeable batteries. Batteries and a recharger with a retractable 110 Vac or220 Vac power cord, as specified, are included within the housing. In multichannel units, excitation voltage ismaintained on all transducers independent of channel switching. Battery power allows complete freedom of use, andprovides average of 5 – 10 hours continuous operation,depending on transducer resistance. A ratiometricmeasuring technique prevents degrading system accuracydue to battery decay. A visual display (Flashing “:”) signals that rechargingis needed. Recharging is accomplished by withdrawing the rechargecord from its sealed compartment and plugging into astandard 110 Vac or 220 Vac, 60 or 50 Hz wall receptacle.220 Vac applications will require plug adapters to befurnished locally by the customer. Batteries are completelyrecharged overnight and can be left “on charge” indefinitely. Readings can be obtained while the batteries are“on charge”. The instrument is effectively usable on eitherbattery or line power. Nickel Cadmium Batteries and Recharger included. Transducer cable connector: PT06A-10-6P(SR) Visual Display of Low Battery, Over Range, Polarity. For Full configuration click Request Information button.

The PLNX- line of indicators are 1, 2, 3, and 4 channel versions with the same basic circuitry and performancefeatures as the Model PLN-D2. Additional features include different instrument cases, and switching provisionsfor one to four channels which accommodate up to four transducers.
Indication is direct. Resolution is from 1 pound to 1000 pounds, depending on full scale transducer capacity.Alternate display units are available.
Simple operation. For normal use only three controls are involved: Turn on the power switch, select the channel,set the no load balance or tare reading to zero, and begin reading applied loads.
A shunt calibration function provides a quick test of transducer and indicator integrity.
The readout system is fully contained in a rugged and durable aluminum alloy case.
Power is provided by a set of rechargeable batteries. Batteries and a recharger with a retractable 110 Vac or220 Vac power cord, as specified, are included within the housing. In multichannel units, excitation voltage ismaintained on all transducers independent of channel switching.
Battery power allows complete freedom of use, andprovides average of 5 – 10 hours continuous operation,depending on transducer resistance. A ratiometricmeasuring technique prevents degrading system accuracydue to battery decay.
A visual display (Flashing “:”) signals that rechargingis needed.
Recharging is accomplished by withdrawing the rechargecord from its sealed compartment and plugging into astandard 110 Vac or 220 Vac, 60 or 50 Hz wall receptacle.220 Vac applications will require plug adapters to befurnished locally by the customer. Batteries are completelyrecharged overnight and can be left “on charge” indefinitely.
Readings can be obtained while the batteries are“on charge”. The instrument is effectively usable on eitherbattery or line power.
Nickel Cadmium Batteries and Recharger included.
Transducer cable connector: PT06A-10-6P(SR)
Visual Display of Low Battery, Over Range, Polarity.
For Full configuration click Request Information button.

Supplier's Site

Technical Specifications

  Strainsert
Product Category Weight Indicators
Product Number PLNX-2
Product Name Portable Battery Powered Load Indicator (3-1/2 Digit
Display Digital Display
Features Battery Powered
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Portable Battery Powered Load Indicator (3-1/2 Digit - PLNX-4 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Number Digits 3.5
View Details
8004HD Digital Weight Indicator - 8004HD2-3 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
8004HD Digital Weight Indicator - 8004HD2-4 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
8004HD Digital Weight Indicator - 8004HD2-2 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Display Technology LED
View Details