Pentair, Inc. Beam Clamp ET0250HD

Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH ET MODEL
Datasheet
Description
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - ET0250HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
ET0250HD
Beam Clamp ET0250HD
EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 700 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2-1/2 INCH ET MODEL
  • EDGE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 700 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 2-1/2 INCH
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number ET0250HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Socket Toggle Screws - 33302 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Clamps - 231279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Beam Clamp - BC140037EG - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 1.62 inch (41.27 mm)
View Details