Pentair, Inc. Beam Clamp BC140037EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 800 LB LOAD CAPACITY 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 800 LB LOAD CAPACITY 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC140037EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC140037EG
Beam Clamp BC140037EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH MAX. JAW CAPACITY 800 LB LOAD CAPACITY 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 INCH JAW DEPTH 1-5/8 INCH BC14 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-5/8 INCH MAX. JAW CAPACITY
  • 800 LB LOAD CAPACITY
  • 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 1-5/8 INCH
  • BC14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC140037EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
HDC10000 Heavy Duty Cam Clamps - 72403 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
C Clamp - CC-403S - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details