Jergens, Inc. Socket Toggle Screws 33302

Description
Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Material: 4140 Steel Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.
Request a Quote Datasheet
Description
Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Material: 4140 Steel Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Toggle Screws - 33302 - Jergens, Inc.
Cleveland, OH, United States
Socket Toggle Screws
33302
Socket Toggle Screws 33302
Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Material: 4140 Steel Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.

Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.


  • Material: 4140 Steel
  • Finish: Black Oxide
  • Heat Treat: 38-42 RC
  • Screws may be inserted without removing pads

Note: All Part No.'s confrom to TCMA.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 33302
Product Name Socket Toggle Screws
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Adjustable Torque Toggle Screws - 31105 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
990 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70015 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details