Certex UK Beam Clamp - IPTKW WLL ton 4 502100402800220

Description
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote
Description
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Harworth, United Kingdom
Beam Clamp - IPTKW WLL ton 4
502100402800220
Beam Clamp - IPTKW WLL ton 4 502100402800220
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.

The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model.

Features:

  • Available in capacities of 2 thru 5 metric tons.
  • Wide variety of jaw openings available: 75 to 350 mm.
  • Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
  • Individually Proof Tested to 2 times the Working Load Limit with certification.
  • User manual with test certificate is included with each clamp.
  • Maintenance and repair kits are available.
  • All sizes are RFID EQUIPPED.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502100402800220
Product Name Beam Clamp - IPTKW WLL ton 4
Body Material Steel; Alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details