Pentair, Inc. Beam Clamp BC812M

Description
" WIDE THROAT TYPE 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL S HOOK, ELECTRICAL BOX, CONDUIT APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB CADDY. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SLOTTED HEX HEAD APPROVAL UL (CANADA AND US) CONDUIT SIZE 1/2 TO 3/4 INCH PACKAGING QUANTITY 100 PER BO LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN "
Datasheet
Description
" WIDE THROAT TYPE 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL S HOOK, ELECTRICAL BOX, CONDUIT APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB CADDY. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SLOTTED HEX HEAD APPROVAL UL (CANADA AND US) CONDUIT SIZE 1/2 TO 3/4 INCH PACKAGING QUANTITY 100 PER BO LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC812M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC812M
Beam Clamp BC812M
" WIDE THROAT TYPE 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL S HOOK, ELECTRICAL BOX, CONDUIT APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB CADDY. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SLOTTED HEX HEAD APPROVAL UL (CANADA AND US) CONDUIT SIZE 1/2 TO 3/4 INCH PACKAGING QUANTITY 100 PER BO LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN "

"

  • WIDE THROAT TYPE
  • 1/2 INCH MAX. JAW CAPACITY
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • S HOOK, ELECTRICAL BOX, CONDUIT APPLICATION
  • 100 LB LOAD CAPACITY
  • 100 LOAD CAPACITY IN LB
  • CADDY. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SLOTTED HEX HEAD
  • APPROVAL UL (CANADA AND US)
  • CONDUIT SIZE 1/2 TO 3/4 INCH
  • PACKAGING QUANTITY 100 PER BO
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC812M
Product Name Beam Clamp
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70004 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - LPA559 - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Aluminum
Capacity / Jaw Opening 0.2500 inch (6.35 mm)
View Details