Jergens, Inc. 225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar 70004

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 225 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 225 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70004 - Jergens, Inc.
Cleveland, OH, United States
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar
70004
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar 70004
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 225 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: Molded
  • Holding capacity up to 225 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • The straight base enables mounting on a vertical surface requiring less space for clamping action
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70004
Product Name 225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
500 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70154 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
375 LB CAP Pulling Action Latch Toggle Clamps with Compact Flanged Base & J Hook - 70038 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details