RS Components, Ltd. Beam Clamps 7938781

Description
Yale CTP2-A trolley beam clamp, 2000kg
Request a Quote
Description
Yale CTP2-A trolley beam clamp, 2000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Clamps - 7938781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Beam Clamps
7938781
Beam Clamps 7938781
Yale CTP2-A trolley beam clamp, 2000kg

Yale CTP2-A trolley beam clamp, 2000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7938781
Product Name Beam Clamps
Clamp Type Beam clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 231263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Clamps - 708863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Clamps - 1253866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details