Pentair, Inc. Beam Clamp LPA559

Description
ALUMINUM MATERIAL BARE FINISH 1/4 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 1.6 INCH W X 2.25 INCH D LPA MODEL
Datasheet
Description
ALUMINUM MATERIAL BARE FINISH 1/4 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 1.6 INCH W X 2.25 INCH D LPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - LPA559 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
LPA559
Beam Clamp LPA559
ALUMINUM MATERIAL BARE FINISH 1/4 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 1.6 INCH W X 2.25 INCH D LPA MODEL
  • ALUMINUM MATERIAL
  • BARE FINISH
  • 1/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • ERITECH[R] BRAND
  • APPROVAL UL 96
  • OVERALL SIZE 1.6 INCH W X 2.25 INCH D
  • LPA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number LPA559
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
Beam Clamp - BH-501 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details