Pentair, Inc. Ground Rod 681300S

Description
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 1/2 INCH THREAD TYPE UNC "
Datasheet
Description
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 1/2 INCH THREAD TYPE UNC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 681300S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
681300S
Ground Rod 681300S
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT 1/2 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 1/2 INCH THREAD TYPE UNC "

"

  • SECTIONAL TYPE
  • 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL
  • 10 FT
  • 1/2 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 70000 PSI
  • THREAD SIZE 1/2 INCH
  • THREAD TYPE UNC

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 681300S
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - D167-8 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 4.44 inch (113 mm)
View Details
2 suppliers
Ground Rod - 813480 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 96 inch (2438 mm)
View Details
Neutral/Ground Bar - 2030MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.37 inch (136 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details