ILSCO Corporation Loadcenter Ground Bar Kit D167-4

Description
2-3/4 INCH COPPER CONDUCTOR MATERIAL 4 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet
Description
2-3/4 INCH COPPER CONDUCTOR MATERIAL 4 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - D167-4 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
D167-4
Loadcenter Ground Bar Kit D167-4
2-3/4 INCH COPPER CONDUCTOR MATERIAL 4 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL
  • 2-3/4 INCH
  • COPPER CONDUCTOR MATERIAL
  • 4 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
  • TWO MOUNTING HOLE SIZE 13/64 INCH
  • WIDTH 11/32 INCH
  • D167 MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - D167-4 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
D167-4
ILSC Neutral Bars D167-4
Ground Bar, 4-Tap, 6-14AWG Taps,

Ground Bar, 4-Tap, 6-14AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number D167-4 D167-4
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - NB-350-12-W/R16 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.72 inch (120 mm)
View Details
Ground Rod - 811360 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 72 inch (1829 mm)
View Details