NSI Industries LLC Neutral/Ground Bar 1018B

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 3.132 INCH LENGTH IN INCH 3.132 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 18 SIZE 2.25 INCH W X 2.25 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 3.132 INCH LENGTH IN INCH 3.132 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 18 SIZE 2.25 INCH W X 2.25 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 1018B - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
1018B
Neutral/Ground Bar 1018B
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 3.132 INCH LENGTH IN INCH 3.132 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 18 SIZE 2.25 INCH W X 2.25 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 3.132 INCH
  • LENGTH IN INCH 3.132
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 18
  • SIZE 2.25 INCH W X 2.25 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 1018B
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - LPC711 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper
Length 120 inch (3048 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-24-W/R16 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.72 inch (120 mm)
View Details
Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details