Pentair, Inc. Ground Rod 615880UPC

Description
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 615880UPC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
615880UPC
Ground Rod 615880UPC
" POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE APPLICABLE STANDARD IEC, ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 8 FT
  • UL APPROVAL
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • APPLICABLE STANDARD IEC, ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 615880UPC
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - D167-8 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 4.44 inch (113 mm)
View Details
2 suppliers
Ground Rod - 635837 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated
Length 36 inch (914 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - CB-23 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 7 inch (178 mm)
View Details